EN
  • EN
  • DE

1N6075

Part No 1N6075
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 850MA AXIAL / Diode 150 V 850mA Through Hole A, Axial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 850mA
Voltage - Forward (Vf) (Max) @ If 2.04 V @ 9.4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 1 µA @ 150 V
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 155°C
Base Product Number 1N6075
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905741-1N6075
Ultra Librarian 3D Model Ultra Librarian 1N6075 CAD Model

Description

The 1N6075 diode is a robust electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This diode is designed to offer superior performance in various applications, making it a versatile choice for designers and engineers.

Key Features

  • Voltage Rating: The 1N6075 is characterized by its high voltage rating, which allows it to withstand and regulate significant voltage levels in electronic circuits.
  • Current Handling: This diode is capable of conducting a considerable amount of current, making it suitable for high-current applications.
  • Fast Switching Speed: With its fast switching capabilities, the 1N6075 ensures minimal delays in response time, which is critical for high-speed circuit operation.
  • Thermal Performance: The device is designed to operate efficiently across a wide temperature range, ensuring reliability even under thermal stress.
  • Package Type: The diode comes in a user-friendly package that simplifies the assembly process and is compatible with standard PCB layouts.

Applications

The 1N6075 from Microchip Technology is suitable for a wide array of applications, including but not limited to power supply regulation, voltage clamping, and protection circuits. Its robust design also makes it an ideal choice for use in harsh environments where reliability is a critical factor.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the 1N6075 diode is no exception. Each diode is manufactured to meet stringent industry standards, ensuring consistent performance and longevity. The 1N6075 is a testament to Microchip's dedication to providing high-quality components that engineers can trust for their critical designs.

Conclusion

Whether you are designing power management systems, protection circuits, or require a reliable diode for general-purpose use, the 1N6075 from Microchip Technology is an excellent choice. Its combination of high voltage rating, current handling, fast switching, and thermal performance makes it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9679 $55.8716
9+ $11.4609 $103.1481
14+ $11.1027 $155.4378
19+ $10.7446 $204.1474
25+ $10.3864 $259.6600
33+ $9.3120 $307.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess