EN
  • EN
  • DE

MAX98721BEWV+TF80

Part No MAX98721BEWV+TF80
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830062-MAX98721BEWV+TF80
Ultra Librarian 3D Model Ultra Librarian MAX98721BEWV+TF80 CAD Model

Description

The MAX98721BEWV+TF80 from Maxim Integrated is a high-efficiency, Class DG audio amplifier designed to deliver premium sound quality for portable applications. This compact and sophisticated audio solution is ideal for smartphones, tablets, ultrabooks, and other portable multimedia devices where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The Class DG amplifier topology provides higher efficiency over traditional Class D amplifiers, reducing power consumption and extending battery life in portable devices.
  • Integrated Boost Converter: The MAX98721BEWV+TF80 includes an integrated boost converter that maintains consistent performance even with a fluctuating supply voltage, ensuring high-quality audio output without distortion.
  • Low EMI Emission: Designed with low electromagnetic interference (EMI) in mind, this audio amplifier minimizes noise and signal interference, providing a cleaner audio experience.
  • Small Footprint: The compact WLP package (Wafer-Level Package) allows for a minimalistic design, making it suitable for space-constrained applications.
  • Thermal Protection: The device includes thermal overload protection to ensure reliability and longevity under various operating conditions.

Performance Specifications

  • Output Power: Capable of delivering up to 3.2W of output power per channel into a 4Ω load, providing robust audio performance.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), the MAX98721BEWV+TF80 ensures clear and precise audio playback.
  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various power sources and requirements.

Applications

The MAX98721BEWV+TF80 is versatile and can be used in a multitude of applications where high-quality audio amplification is needed. It is particularly well-suited for:

  • Portable audio devices
  • Wireless speakers
  • Bluetooth headphones
  • Smartphones and tablets
  • Ultrabooks and laptops

In summary, the MAX98721BEWV+TF80 from Maxim Integrated is a powerful audio solution that combines efficiency, high-quality sound, and a small form factor, making it an excellent choice for designers looking to enhance the audio experience in their portable devices.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5720 $62.8800
90+ $1.2901 $116.1090
140+ $1.2497 $174.9580
195+ $1.2093 $235.8135
250+ $1.1689 $292.2250
335+ $1.0487 $351.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess