EN
  • EN
  • DE

MAX9867ETJ+T

Part No MAX9867ETJ+T
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC STEREO AUD CODEC LP 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 85 / 90
Analog Supply Voltage 1.65 V to 1.95 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 1071948-MAX9867ETJ+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9867ETJ+T CAD Model

Description

Maxim Integrated MAX9867ETJ+T Low-Power Audio Codec

The MAX9867ETJ+T is a highly integrated, low-power audio codec from Maxim Integrated, designed to deliver a superb audio experience in a wide range of portable applications. This versatile codec combines the functionality of a digital audio interface, a digital signal processor, and analog input/output capabilities into a single compact package, making it an ideal choice for space-constrained environments.

With its small 32-pin TQFN package, the MAX9867ETJ+T offers a complete audio solution that supports a 24-bit, I²S-compatible audio interface, allowing for seamless integration with the latest digital audio systems. The device boasts a programmable digital signal processor that provides flexibility in audio processing, enabling features like bass boost, equalization, and other sound enhancements to tailor the audio output to specific needs.

The codec's high-efficiency Class D speaker amplifier minimizes power consumption, making it suitable for battery-powered devices where longevity is critical. Additionally, the MAX9867ETJ+T features a low-noise microphone amplifier, which is essential for clear voice capture in communication devices, such as smartphones and VoIP systems.

Flexibility is a key attribute of the MAX9867ETJ+T, offering multiple analog inputs and outputs that can be configured to accommodate a variety of audio sources and sinks. This includes support for differential or single-ended inputs and outputs, providing designers with the adaptability to meet specific application requirements.

With its integrated PLL, the MAX9867ETJ+T can generate the necessary clock frequencies required for the audio interface, reducing the need for external clocking components and simplifying the overall system design. Moreover, the codec supports a wide range of sample rates, from 8kHz to 48kHz, ensuring compatibility with most digital audio formats.

The MAX9867ETJ+T is not only feature-rich but also prioritizes power efficiency and performance, with specified low power consumption and high signal-to-noise ratio (SNR), ensuring both high-quality audio playback and recording. It is an excellent choice for designers seeking a high-performance audio codec that balances functionality and power savings for their next-generation portable audio devices.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8326 $50.9868
44+ $2.3242 $102.2648
67+ $2.2516 $150.8572
92+ $2.1789 $200.4588
119+ $2.1063 $250.6497
159+ $1.8884 $300.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess