EN
  • EN
  • DE

ATMEGA8-16PU

Part No ATMEGA8-16PU
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description 8-bit AVR with 8K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149442-ATMEGA8-16PU
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Embedded Design & Development, Imaging, Video & Vision, Industrial, Motor Drive & Control, Multimedia, Portable Devices, Sensing & Instrumentation, Wireless
Ultra Librarian 3D Model Ultra Librarian ATMEGA8-16PU CAD Model

Description

The ATMEGA8-16PU is a low-power CMOS 8-bit microcontroller based on the AVR enhanced RISC architecture. By executing powerful instructions in a single clock cycle, the ATMEGA8 achieves throughputs approaching 1 MIPS per MHz allowing the system designer to optimize power consumption versus processing speed. It features 8K Bytes of In-System Self-Programmable Flash program memory, 512 Bytes EEPROM, 1K Byte SRAM, 6 general purpose I/O lines, 32 general purpose working registers, three flexible Timer/Counters with compare modes, Internal and External Interrupts, a serial programmable USART, a byte oriented Two-wire Serial Interface, a 6-channel ADC (TQFP and MLF packages), a programmable Watchdog Timer with internal Oscillator, an SPI serial port and five software selectable power saving modes. The device operates between 2.7-5.5 volts.

Applications

  • Hobbyist Projects: Commonly used in DIY electronics projects and robotics.
  • Embedded Control Systems: Used for controlling simple machinery and devices.
  • Sensor Networks: Implemented in wireless sensor nodes for environmental monitoring.
  • Small Appliances: Used in simple home appliances like coffee makers and toasters.
  • Educational Platforms: Employed in microcontroller training and development boards.

Features

  • 8KB Flash Memory: Provides sufficient memory for smaller embedded applications.
  • 512 Bytes EEPROM: Offers non-volatile storage for configuration and calibration data.
  • 1KB SRAM: Enables efficient data processing and manipulation.
  • Multiple Peripherals: Includes timers, ADC, USART, and SPI interfaces.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Easy to Use: Simplifies embedded development with its user-friendly architecture.
  • Versatile Application: Suitable for a wide variety of applications.
  • Low Cost: Provides a cost-effective solution for embedded control.
  • Extensive Documentation: Well-documented with a large community support base.
  • Compact Design: Ideal for space-constrained applications.

Additional Details

The ATMEGA8-16PU operates at a maximum clock frequency of 16 MHz. The 'PU' suffix indicates that it comes in a DIP (Dual In-line Package) package, making it suitable for breadboarding and prototyping. The device requires an external crystal oscillator for timing. Key specifications include the number of I/O pins, the ADC resolution, and the available communication interfaces. It's a popular choice for beginners learning about microcontrollers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4879 $58.3427
32+ $3.6824 $117.8368
49+ $3.5673 $174.7977
67+ $3.4523 $231.3041
87+ $3.3372 $290.3364
116+ $2.9919 $347.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess