EN
  • EN
  • DE

MAX9759ETE+

Part No MAX9759ETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description 3.2W, High-Efficiency, Low-EMI, Filterless, Class D Audio Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 4.3W x 1 @ 3 Ohm
Operating Supply Voltage 3 V ~ 5.5 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (4x4)
Package 16-WQFN Exposed Pad
Win Source Part Number 1215467-MAX9759ETE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9759
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9759ETE+ CAD Model

Description

The MAX9759ETE+ from Maxim Integrated is a versatile and efficient audio amplifier designed to deliver high-quality sound with minimal power consumption. This component is a perfect choice for a wide range of applications, from portable audio devices to home theater systems, thanks to its compact size and impressive audio performance.

Key Features

  • Output Power: The MAX9759ETE+ can deliver up to 2 x 15W into 8Ω loads or 2 x 30W into 4Ω loads, making it suitable for driving a wide range of speakers.
  • Efficiency: With its high efficiency of 92%, this audio amplifier ensures that energy consumption is kept to a minimum, prolonging battery life in portable applications.
  • THD+N: It boasts a low total harmonic distortion plus noise (THD+N) of 0.04% at 1W, ensuring clear and precise audio reproduction.
  • Integrated Click-and-Pop Suppression: The device includes a built-in click-and-pop suppression feature that minimizes noise during turn-on and turn-off transitions.
  • Multiple Gain Options: It offers selectable gain settings of 20dB, 26dB, 32dB, or 36dB, providing flexibility in various audio setups.
  • Thermal Protection: The MAX9759ETE+ is equipped with thermal overload protection that prevents damage from overheating.

Applications

The MAX9759ETE+ is ideal for a variety of applications, including:

  • Portable and home audio systems
  • Television soundbars
  • Desktop and laptop computers
  • Active speakers and docking stations

Specifications

  • Part Number: MAX9759ETE+
  • Package: 16-pin TQFN (5mm x 5mm)
  • Supply Voltage Range: 4.5V to 14V
  • Operating Temperature Range: -40°C to +85°C

Overall, the MAX9759ETE+ is a high-performance audio amplifier that combines power, efficiency, and flexibility, making it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess