EN
  • EN
  • DE

TPD4S009DCKR

Part No TPD4S009DCKR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin SC-70 T/R / TVS DIODE 5.5VWM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 9V
Power Dissipation - Pd 25W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 033557-TPD4S009DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPD4S009
Introduction Date March 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD4S009DCKR CAD Model

Description

The TPD4S009DCKR is a state-of-the-art integrated circuit from Texas Instruments, designed to provide comprehensive electrostatic discharge (ESD) and transient voltage suppression (TVS) protection for high-speed data interfaces. This robust device is an essential component for modern electronic systems that require reliable protection against the damaging effects of ESD events and other overvoltage transients.

Key Features:

  • ESD Protection: The TPD4S009DCKR offers exceptional ESD protection for high-speed data lines, meeting IEC 61000-4-2 (Level 4) standards. It can withstand ESD strikes of ±8 kV (contact discharge) and ±15 kV (air-gap discharge), safeguarding sensitive components from damage.
  • Low Capacitance: With a low input capacitance of typically 0.8 pF, the device ensures signal integrity is maintained, making it ideal for protecting high-speed interfaces such as USB 2.0, HDMI, and LVDS without compromising performance.
  • Application Versatility: The TPD4S009DCKR is suitable for a wide range of applications, including portable electronics, set-top boxes, digital TVs, and notebooks, where protection of multiple high-speed data lines is required.
  • Small Form Factor: Housed in a compact SC-70 (SOT-323) package, the device occupies minimal board space, allowing for more efficient use of PCB real estate in densely packed electronic designs.

Technical Specifications:

The TPD4S009DCKR operates over a supply voltage range of 0 to 5.5V, with a maximum leakage current of 1 µA (max) at 5.5V. Its low clamping voltage ensures that transient voltages are quickly suppressed, protecting downstream components. The device also features a low dynamic resistance, providing improved clamping performance during transient events.

Quality and Reliability:

As with all Texas Instruments products, the TPD4S009DCKR is manufactured to the highest quality standards, ensuring reliable performance in the most demanding environments. The device is RoHS compliant and is designed to meet or exceed industry standards for reliability and longevity.

Ordering Information:

The TPD4S009DCKR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, please refer to the official Texas Instruments datasheet or contact their sales support team.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0807 $100.0680
1,920+ $0.0782 $150.1440
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,335 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess