EN
  • EN
  • DE

MAX974ESE+

Part No MAX974ESE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 4
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 787257-MAX974ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX974
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX974ESE+ CAD Model

Description

Maxim Integrated's MAX974ESE+ Precision Comparator

The MAX974ESE+ is a high-performance precision comparator from Maxim Integrated, designed to provide fast and accurate voltage comparison solutions for a wide range of applications. This device is part of Maxim's family of low-power, high-speed comparators that offer a perfect balance between power consumption and speed, making them ideal for battery-powered and portable devices as well as industrial, automotive, and communication systems.

Key Features

  • Low Power Consumption: The MAX974ESE+ is designed for low-power operations, which makes it suitable for battery-powered applications where power efficiency is critical.
  • High Speed: With a propagation delay of typically 40ns, this comparator is capable of high-speed operations, which is essential for fast-response systems.
  • Precision: It offers excellent precision with a low offset voltage, ensuring accurate voltage comparison and reliable performance.
  • Quad Comparator Configuration: This device contains four independent comparators in a single package, providing design flexibility and saving space on the PCB.
  • Single-Supply Operation: The MAX974ESE+ can operate from a single +3V to +5.5V supply, simplifying power supply design.
  • Overvoltage Protection: Inputs are protected against overvoltage up to +7V, which enhances the robustness of the device in harsh environments.

Applications

The versatility of the MAX974ESE+ makes it suitable for a variety of applications, including:

  • Zero-crossing detectors
  • Window comparators
  • Battery chargers
  • Threshold detectors
  • High-speed sampling circuits
  • Level translators
  • Automotive electronics

Package and Reliability

The MAX974ESE+ comes in a compact 16-pin narrow SO package, which is ideal for space-constrained applications. It also features an extended temperature range of -40°C to +85°C, ensuring reliable operation across various environmental conditions. Maxim Integrated's commitment to quality means that this comparator is designed to meet the highest standards of reliability and performance.

Whether you are designing a high-speed data acquisition system, a battery management circuit, or any other precision voltage detection circuit, the MAX974ESE+ from Maxim Integrated provides a reliable and efficient solution for your comparator needs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess