EN
  • EN
  • DE

MAX9736BETJ+T

Part No MAX9736BETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 15W MONO D 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 1 @ 4 Ohm; 7.5W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 28 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (5x5)
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 111870-MAX9736BETJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9736BETJ+T CAD Model

Description

Maxim Integrated MAX9736BETJ+T Class D Audio Amplifier

The MAX9736BETJ+T from Maxim Integrated is a high-efficiency, Class D audio amplifier that delivers exceptional sound quality with minimal power loss. This integrated circuit is designed to provide a robust audio amplification solution for a wide range of applications, including home theater systems, multimedia speakers, and portable audio devices.

Key Features

  • High Output Power: Capable of delivering up to 2 x 15W into 8Ω loads or 2 x 30W into 4Ω loads, making it versatile for various speaker configurations.
  • High Efficiency: Class D operation ensures high efficiency, reducing heat dissipation and extending battery life in portable applications.
  • Filterless Operation: The MAX9736BETJ+T supports filterless operation, which can reduce the external component count and system cost.
  • Spread Spectrum Modulation: This feature helps to lower electromagnetic interference (EMI), allowing for easier compliance with regulatory standards.
  • Comprehensive Protection: The device includes built-in features such as over-current protection, thermal overload protection, and undervoltage lockout, ensuring reliable operation under various conditions.
  • Small Footprint: Offered in a compact, 32-pin TQFN package, the MAX9736BETJ+T is ideal for space-constrained applications.

Applications

The MAX9736BETJ+T is suitable for a variety of audio applications that require high-quality sound reproduction and efficient power usage. Its applications include:

  • Flat-panel televisions
  • Desktop and notebook computers
  • Portable speaker docks
  • Active speakers and subwoofers

Technical Specifications

With a wide supply voltage range from 8V to 28V, the MAX9736BETJ+T is designed to accommodate different power sources. It also features a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring high-fidelity audio playback.

For designers looking for an audio amplifier that combines power, efficiency, and sound quality with a small form factor, the MAX9736BETJ+T from Maxim Integrated is an excellent choice. Its advanced features and protective measures make it a reliable and high-performing component in any audio system design.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess