EN
  • EN
  • DE

MAX9730ETI+T

Part No MAX9730ETI+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 2.4W Class-G 28-Pin TQFN EP T/R / IC AMP AUDIO PWR 2.4W G 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.4W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 022306-MAX9730ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9730
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9730ETI+T CAD Model

Description

The MAX9730ETI+T from Maxim Integrated is a high-efficiency mono Class D audio power amplifier designed for portable applications. This compact and robust integrated circuit (IC) delivers high-quality audio performance with minimal power consumption, making it ideal for battery-powered devices such as mobile phones, tablets, and portable media players.

Key Features

  • High Efficiency: With its Class D operation, the MAX9730ETI+T offers more than 85% efficiency, which is significantly higher than that of traditional Class AB amplifiers. This leads to extended battery life in portable applications.
  • Output Power: The device is capable of delivering up to 2.4W of continuous output power into an 8Ω load, which is ample for driving most small to medium-sized speakers without the need for a heat sink.
  • Low EMI Emission: It features spread-spectrum modulation, which reduces electromagnetic interference (EMI), making it easier to meet regulatory requirements and reducing design complexity for EMI-sensitive applications.
  • Integrated Click-and-Pop Suppression: The MAX9730ETI+T includes an integrated click-and-pop suppression circuitry that minimizes noise which can occur during turn-on and turn-off transitions.
  • Wide Supply Voltage Range: It operates over a wide 2.7V to 5.5V supply voltage range, accommodating a variety of power sources and ensuring consistent performance across different battery charge levels.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection enhances the reliability and longevity of the amplifier by preventing damage due to overheating or speaker load faults.

Applications

  • Portable Audio Devices
  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers

The MAX9730ETI+T is offered in a compact 28-pin TQFN (Thin Quad Flat No-lead) package, which is suitable for space-constrained applications. Its excellent audio performance, coupled with low power consumption and small form factor, makes it a top choice for designers looking to enhance the audio experience in portable electronic devices.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess