EN
  • EN
  • DE

MAX9730ET1+T

Part No MAX9730ET1+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707545-MAX9730ET1+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9730ET1+T CAD Model

Description

Maxim Integrated MAX9730ET1+T Mono 2.5W Class AB Audio Amplifier

The MAX9730ET1+T from Maxim Integrated is a high-quality, mono, 2.5-watt Class AB audio amplifier designed to provide a blend of power efficiency and audio performance. This audio amplifier is an ideal solution for portable devices where high-quality audio and efficient power consumption are essential.

The MAX9730ET1+T features a low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which ensures that the audio output remains crystal clear even at higher volumes. Its high PSRR (Power Supply Rejection Ratio) of 70dB at 217Hz minimizes noise and interference from fluctuating power supplies, making it perfect for battery-operated devices such as smartphones, tablets, and portable speakers.

This audio amplifier operates over a wide 2.7V to 5.5V supply voltage range, allowing it to be used in a variety of applications without the need for additional power regulation. The MAX9730ET1+T also includes built-in thermal overload protection that guards the device against damage from overheating, ensuring reliability and longevity.

One of the key features of the MAX9730ET1+T is its differential inputs, which reduce common-mode noise and improve sound quality. Additionally, it offers a low quiescent current of only 4mA, which helps to prolong battery life in portable applications. The device is also equipped with a shutdown mode that further reduces power consumption when not in use.

The MAX9730ET1+T comes in a compact 20-pin TQFN package with an exposed pad, making it easy to integrate into space-constrained designs without compromising on audio performance. Its surface-mount technology (SMT) design allows for efficient assembly in automated manufacturing processes.

Whether you're designing a portable media player, a handheld gaming device, or any other application requiring high-quality audio amplification with minimal power draw, the MAX9730ET1+T from Maxim Integrated offers the perfect combination of features to meet your needs.

For detailed technical specifications, application notes, and support resources, please refer to the Maxim Integrated official website or contact their customer support for further assistance.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess