EN
  • EN
  • DE

MAX9725CEBC+

Part No MAX9725CEBC+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC INTEGRATED CIRCUIT / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX972
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707535-MAX9725CEBC+
Ultra Librarian 3D Model Ultra Librarian MAX9725CEBC+ CAD Model

Description

Maxim Integrated MAX9725CEBC+ Stereo Headphone Amplifier

The MAX9725CEBC+ from Maxim Integrated is a high-quality, stereo headphone amplifier designed to provide a premium audio experience for portable applications. This compact and efficient device is perfect for enhancing the sound output of a wide range of portable electronic devices such as smartphones, tablets, laptops, and portable media players.

Key Features:

  • High-Quality Audio Output: The MAX9725CEBC+ delivers clear and powerful audio amplification, ensuring an immersive listening experience with low distortion and high fidelity.
  • Low Power Consumption: Engineered for efficiency, this amplifier operates with minimal power draw, making it ideal for battery-powered devices where longevity is key.
  • Adjustable Gain Settings: Users can select from multiple gain settings to optimize performance for various headphone impedances and sensitivities.
  • DirectDrive® Technology: Maxim Integrated's proprietary DirectDrive technology eliminates the need for DC-blocking capacitors, reducing the overall component count and saving on board space.
  • Integrated Click-and-Pop Suppression: The amplifier features built-in click-and-pop suppression to minimize noise during power-up or shutdown, providing a smoother audio experience.
  • Thermal and Short-Circuit Protection: The MAX9725CEBC+ is built with safety in mind, including thermal overload and short-circuit protection to safeguard the device under adverse conditions.

Applications:

The versatility of the MAX9725CEBC+ makes it suitable for a broad spectrum of audio applications. Its high-quality sound amplification is particularly beneficial for:

  • Portable and handheld devices
  • Smartphones and tablets
  • Laptop computers
  • Portable gaming systems
  • Personal media players

Technical Specifications:

The MAX9725CEBC+ operates over a wide supply voltage range and features a low quiescent current. It is available in a compact, 12-pin chip-scale package (UCSP™), which is highly suited for space-constrained applications.

Whether you're a manufacturer looking to enhance the audio capabilities of your portable devices or a hobbyist working on a custom project, the MAX9725CEBC+ offers a combination of performance, efficiency, and compact design that can meet your needs.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7607 $61.3249
17+ $7.1887 $122.2079
25+ $6.9635 $174.0875
35+ $6.7394 $235.8790
45+ $6.5142 $293.1390
60+ $5.8408 $350.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess