EN
  • EN
  • DE

CAV24C32C4CTR

Part No CAV24C32C4CTR
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 32KBIT I2C 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169081-CAV24C32C4CTR
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Memory Memory
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Memory Type Memory Type
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Ultra Librarian 3D Model Ultra Librarian CAV24C32C4CTR CAD Model

Description

ON Semiconductor CAV24C32C4CTR EEPROM

Introducing the CAV24C32C4CTR, a high-performance 32-Kbit I²C EEPROM device from ON Semiconductor, designed to provide efficient non-volatile memory storage. This advanced EEPROM component is well-suited for a wide range of applications, including consumer electronics, industrial, automotive, and more, where reliable and durable data storage is essential.

Key Features

  • Memory Size: 32 Kbits of EEPROM memory, allowing for ample data storage for configuration settings, calibration data, and small application logs.
  • Interface: I²C (Two-Wire) Serial Interface, which is widely used for its simplicity and effectiveness in enabling communication between microcontrollers and peripheral devices.
  • Speed: Supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol, providing versatility in speed options to match different system requirements.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, enabling quick updates to stored data with minimal delay.
  • Write Protect: Hardware write protection for the entire memory array, ensuring data integrity against inadvertent writes.
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a variety of power supply conditions and ensuring compatibility with both low-voltage and standard logic levels.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it reliable for use in harsh environmental conditions.
  • Packaging: Supplied in a compact, RoHS-compliant, 8-pin TSSOP package, optimized for space-constrained applications.

Applications

The CAV24C32C4CTR EEPROM is a versatile memory solution that can be integrated into a multitude of electronic systems. Its robust design makes it ideal for:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial controls
  • Automotive systems
  • Networking equipment

ON Semiconductor's commitment to quality ensures that the CAV24C32C4CTR EEPROM provides a reliable and durable storage solution. The device's comprehensive feature set and flexible I²C interface make it a top choice for designers seeking a memory component that offers both performance and ease of integration.

You May Also Be Interested in

Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess