EN
  • EN
  • DE

MAX9723DETE+T

Part No MAX9723DETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .06W STER AB 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 60mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.8 V to 3.6 V
Features Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (4x4)
Dimension 16-WQFN Exposed Pad
Win Source Part Number 022304-MAX9723DETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9723DETE+T CAD Model

Description

The Maxim Integrated MAX9723DETE+T is a high-performance, low-power stereo headphone amplifier that is designed to deliver superior audio quality for portable applications. Its compact and efficient design makes it an ideal choice for mobile phones, tablets, laptops, and other portable media devices that require high-quality audio output with minimal power consumption.

Key Features

  • High-Quality Sound: The MAX9723DETE+T offers a high signal-to-noise ratio (SNR) and low distortion, providing users with a crisp and clear audio experience.
  • DirectDrive® Technology: Maxim's proprietary DirectDrive technology eliminates the need for DC-blocking capacitors, reducing the overall component count and saving space on the PCB.
  • Low Power Consumption: This amplifier is designed to be energy-efficient, making it suitable for battery-powered devices where power conservation is critical.
  • Integrated Click-and-Pop Suppression: The device includes a click-and-pop suppression feature that minimizes noise during startup and shutdown, ensuring smooth audio transitions.
  • Flexible Gain Settings: With adjustable gain settings, the MAX9723DETE+T can be easily configured to match the requirements of various headphone impedances and sensitivities.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device operates within safe temperature limits, preventing damage due to overheating.

Technical Specifications

  • Output Power: 80mW per channel into 16Ω
  • Supply Voltage: 2.7V to 5.5V
  • THD+N: 0.02% (Total Harmonic Distortion + Noise)
  • Package: 16-TQFN-EP (5x5mm)
  • Operating Temperature Range: -40°C to +85°C

The MAX9723DETE+T is available in a lead-free, RoHS-compliant package, reflecting Maxim Integrated's commitment to environmental sustainability. Whether you're designing a high-end audio system or looking for a reliable headphone amplifier for your portable device, the MAX9723DETE+T combines quality, efficiency, and performance in a compact form factor.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess