EN
  • EN
  • DE

SST32HF1622C-70-4E-LSE

Part No SST32HF1622C-70-4E-LSE
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description MCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957144-SST32HF1622C-70-4E-LSE
Series *
Ultra Librarian 3D Model Ultra Librarian SST32HF1622C-70-4E-LSE CAD Model

Description

STMicroelectronics SST32HF1622C-70-4E-LSE Product Overview

The SST32HF1622C-70-4E-LSE is a high-performance, flash-based microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust operation and a high level of integration suitable for a wide range of embedded applications. This MCU is part of the SuperFlash® product line, which is renowned for its reliability, performance, and energy efficiency.

Key Features

  • Advanced Architecture: The MCU is built on a 32-bit RISC architecture, which provides a balanced combination of performance and power efficiency, ensuring that the device is capable of handling complex tasks while maintaining low energy consumption.
  • Flash Memory: Equipped with 16 Mbit of embedded SuperFlash® memory, the SST32HF1622C-70-4E-LSE offers ample storage for application code and data, with excellent endurance and data retention characteristics.
  • High-Speed Operation: The device operates at a maximum frequency of 70 MHz, providing the computational speed required for time-sensitive applications.
  • Low-Power Modes: Multiple power-saving modes are available to minimize energy usage during periods of inactivity, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Temperature Range: This MCU is designed to operate reliably across a wide temperature range, with specifications ensuring functionality from -40°C to 85°C.
  • Enhanced Peripherals: A rich set of integrated peripherals, including timers, serial communication interfaces, and analog-to-digital converters (ADCs), provides the flexibility to address various application needs without the requirement for additional components.
  • Package: The SST32HF1622C-70-4E-LSE is available in a 48-pin LQFP package, which is suitable for space-constrained applications while still offering ease of integration into a variety of PCB designs.

Applications

The versatility of the SST32HF1622C-70-4E-LSE makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical equipment
  • Smart home devices

In summary, the SST32HF1622C-70-4E-LSE from STMicroelectronics represents a powerful and flexible MCU solution, integrating a wealth of features and capabilities designed to meet the demands of modern embedded systems. Its combination of high-speed operation, extensive memory, and robust peripheral set make it a go-to choice for developers looking to create efficient and reliable products.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess