Maxim Integrated's MAX9718AEBL: A High-Performance Audio Amplifier
The MAX9718AEBL from Maxim Integrated is a state-of-the-art audio amplifier designed to deliver exceptional sound quality and efficiency. This compact and versatile component is ideal for a wide range of audio applications, from portable devices to home entertainment systems.
Key Features:
- High-Quality Audio: The MAX9718AEBL ensures crystal-clear sound with minimal distortion, providing an immersive listening experience.
- Efficient Power Use: It features a high efficiency rate, which reduces power consumption and extends battery life in portable applications.
- Flexible Supply Voltage: Operating from a 2.7V to 5.5V supply voltage, this amplifier is compatible with a variety of power sources and electronic environments.
- Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliability and longevity.
Technical Specifications:
Parameter
Value
Output Power
Up to 1.4W (THD+N
Load Impedance
4Ω to 8Ω
Gain Bandwidth Product
1.2MHz
Supply Voltage
2.7V to 5.5V
Package
9-Bump UCSP (1.5mm x 2mm)
The MAX9718AEBL's advanced design ensures minimal external components are required, simplifying the design and integration process for product developers. Its ultra-compact 9-bump UCSP packaging allows for seamless integration into space-constrained designs without compromising performance.
Whether you are designing a sophisticated home audio system, a portable speaker, or a multimedia device, the MAX9718AEBL from Maxim Integrated provides a perfect blend of power, clarity, and efficiency to elevate the audio experience for end-users.