EN
  • EN
  • DE

MAX9718AEBL+TG45

Part No MAX9718AEBL+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W MONO 9UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-UCSP
Dimension 9-WFBGA, CSPBGA
Win Source Part Number 1071864-MAX9718AEBL+TG45
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9718AEBL+TG45 CAD Model

Description

The MAX9718AEBL+TG45 is a high-quality audio amplifier from Maxim Integrated, renowned for its exceptional performance and reliability. Designed with precision engineering, this compact audio amplifier IC is perfect for a wide range of applications, from portable audio devices to high-end audio systems.

Key Features

  • High Output Power: The MAX9718AEBL+TG45 delivers up to 1.4W of continuous output power into an 8Ω load, ensuring robust audio performance for its size.
  • Low Distortion: The amplifier boasts low THD+N (Total Harmonic Distortion plus Noise), providing clear and detailed sound reproduction that audiophiles and casual listeners alike will appreciate.
  • High Efficiency: With its high-efficiency design, this IC minimizes power consumption, making it ideal for battery-powered devices where longevity is key.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, allowing for versatile use in various electronic devices.
  • Thermal Protection: The built-in thermal protection circuitry ensures the device operates safely, preventing damage from overheating.
  • Space-Saving Package: The MAX9718AEBL+TG45 comes in a compact, leadless 20-bump WLP (Wafer-Level Package), which is perfect for space-constrained applications.

Applications

The MAX9718AEBL+TG45 is suitable for a diverse array of audio applications including, but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook Computers
  • Portable Speakers

Why Choose MAX9718AEBL+TG45?

Maxim Integrated's commitment to quality and performance is evident in the MAX9718AEBL+TG45. Its combination of power, efficiency, and compact form factor makes it a top choice for designers and engineers looking to enhance audio capabilities in their products without compromising on space or power consumption. Whether you're working on the next generation of portable audio technology or seeking to improve the sound quality of existing devices, the MAX9718AEBL+TG45 offers a reliable and high-performing solution.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess