EN
  • EN
  • DE

MAX9717AEUA-T

Part No MAX9717AEUA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707507-MAX9717AEUA-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9717AEUA-T CAD Model

Description

Maxim Integrated MAX9717AEUA-T Audio Amplifier

The MAX9717AEUA-T is a compact, high-quality audio amplifier from Maxim Integrated, designed to deliver exceptional sound amplification in a variety of applications. This audio amplifier is part of Maxim's extensive range of integrated circuits designed for audio processing and amplification, offering a blend of performance, efficiency, and ease of use.

The MAX9717AEUA-T comes in a small 8-pin µMAX package, making it an ideal choice for space-constrained applications. Despite its small size, it is capable of delivering up to 1.4W of continuous output power into an 8Ω load with a 5V power supply, which makes it suitable for portable audio devices, laptops, and other applications where space and power are at a premium.

This audio amplifier features a low 0.02% total harmonic distortion plus noise (THD+N) at 1kHz, ensuring high-fidelity audio reproduction that can satisfy the needs of audiophiles and casual listeners alike. The MAX9717AEUA-T also boasts a high 91dB power supply rejection ratio (PSRR) that minimizes noise from fluctuating power supplies, maintaining the integrity of the audio signal.

The device operates over a wide 4.5V to 5.5V supply voltage range, providing designers with flexibility in various power environments. It also includes built-in thermal overload protection, which safeguards the device from damage due to excessive heat, and a click-and-pop suppression feature that minimizes noise when the amplifier is turned on or off.

Additionally, the MAX9717AEUA-T is equipped with a shutdown mode that reduces power consumption to a mere 0.1µA when not in use, making it an excellent choice for battery-powered applications where power efficiency is crucial.

Overall, the Maxim Integrated MAX9717AEUA-T is a versatile and reliable audio amplifier that offers high-quality sound amplification, low power consumption, and a suite of protective features, all within a miniature package perfect for a wide range of audio applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.6495
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess