EN
  • EN
  • DE

AT25DF011-DWF

Part No AT25DF011-DWF
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817925-AT25DF011-DWF
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Dual I/O
Clock Frequency 104MHz
Write Cycle Time - Word, Page 8µs, 3.5ms
Access Time 6ns
Voltage - Supply 1.65V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Ultra Librarian 3D Model Ultra Librarian AT25DF011-DWF CAD Model

Description

The AT25DF011-DWF is a 1-megabit Serial Flash memory device from Atmel (now Microchip Technology). Serial Flash memory is a type of non-volatile memory that can be electrically erased and reprogrammed, accessed via a serial interface, typically SPI (Serial Peripheral Interface). This device is designed for storing code or data for embedded systems.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control: Employed in industrial control systems for storing operating parameters and program instructions.
  • Networking Equipment: Used in routers, switches, and modems to store firmware and configuration settings.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and set-top boxes for storing program code and data.
  • Data Logging: Used in data loggers for storing sensor data and other information.

Features:

  • SPI Interface: Utilizes a standard Serial Peripheral Interface (SPI) for communication.
  • 1-Megabit Capacity: Offers 1,048,576 bits (128KB) of storage.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package: Available in small outline packages for space-constrained applications.

Benefits:

  • Easy Integration: SPI interface simplifies integration with microcontrollers and other devices.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory management.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Size: Allows for use in small form factor devices.
  • Reliable Data Storage: Provides reliable non-volatile data storage for critical applications.

Additional Details:

The AT25DF011-DWF typically operates on a single power supply voltage. The SPI interface allows for high-speed data transfer between the flash memory and a microcontroller or other host device. Sector erase functionality allows for efficient memory management by enabling specific sections of the memory to be erased without affecting other sections. The DWF designation refers to the specific package type, such as SOIC or TSSOP. This Serial Flash memory device is well-suited for a variety of embedded applications requiring non-volatile storage and a simple serial interface. Refer to the manufacturer's datasheet for specific operating characteristics such as voltage range, temperature range, and maximum clock frequency for the SPI interface.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6731 $60.5790
210+ $0.5523 $115.9830
325+ $0.5352 $173.9400
450+ $0.5179 $233.0550
580+ $0.5006 $290.3480
775+ $0.4488 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess