EN
  • EN
  • DE

MAX9715ETE+

Part No MAX9715ETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W D 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 4 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (5x5)
Dimension 16-WQFN Exposed Pad
Win Source Part Number 074190-MAX9715ETE+
Ultra Librarian 3D Model Ultra Librarian MAX9715ETE+ CAD Model

Description

Maxim Integrated MAX9715ETE+ Audio Amplifier

The Maxim Integrated MAX9715ETE+ is a high-efficiency, Class D audio amplifier that offers an exceptional combination of audio performance and energy efficiency. Designed for a wide range of audio applications, this compact amplifier is an ideal solution for portable and space-constrained devices where power and space are at a premium.

With its integrated features and advanced technology, the MAX9715ETE+ delivers 2.4W of continuous output power into a 4Ω load with a 5V power supply, making it powerful enough for many portable audio applications. Its high efficiency helps to minimize heat generation and prolong battery life in portable devices.

The amplifier operates over a wide 2.7V to 5.5V supply voltage range, which allows for flexibility in various system designs. Moreover, it features a low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, ensuring high-quality audio reproduction that is crisp and clear.

One of the key advantages of the MAX9715ETE+ is its differential inputs, which reduce common-mode noise and allow for better signal integrity. Additionally, it comes with built-in thermal overload protection that safeguards the device from damage due to excessive heat.

The device is also equipped with a shutdown mode that reduces the supply current to 0.1µA, further enhancing the energy efficiency when the amplifier is not in use. This makes the MAX9715ETE+ an excellent choice for battery-powered devices where power conservation is critical.

The MAX9715ETE+ is available in a compact 16-pin TQFN (Thin Quad Flat No leads) package, which is ideal for space-constrained applications. Its small footprint and low external component count make it easy to integrate into a variety of designs without compromising on performance.

Overall, the Maxim Integrated MAX9715ETE+ stands out as a robust, efficient, and high-quality audio amplifier that can be seamlessly integrated into a multitude of audio systems, enhancing the user experience with its superior sound quality and energy-saving features.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess