EN
  • EN
  • DE

MAX9703ETJ+T

Part No MAX9703ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 18W MONO 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 18W x 1 @ 16 Ohm
Operating Supply Voltage 10 V ~ 25 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 32-TQFN-EP (5x5)
Package 32-WFQFN Exposed Pad
Win Source Part Number 707496-MAX9703ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Automotive
Family Name MAX9703
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9703ETJ+T CAD Model

Description

Maxim Integrated MAX9703ETJ+T Class D Audio Amplifier

The Maxim Integrated MAX9703ETJ+T is a highly efficient, Class D audio amplifier that offers a compact and energy-saving solution for portable audio applications. With its advanced technology and design, this integrated circuit (IC) is ideal for delivering high-quality sound in a variety of devices, including mobile phones, tablets, laptops, and other portable multimedia gadgets.

Key Features:

  • High Efficiency: The MAX9703ETJ+T operates with a high efficiency that reduces heat dissipation and extends battery life in portable devices.
  • Output Power: Capable of delivering up to 2.2W per channel into a 4Ω load, this amplifier ensures robust audio performance for its size.
  • Low EMI: The IC employs a spread-spectrum modulation scheme that minimizes electromagnetic interference (EMI), making it suitable for sensitive RF applications.
  • Flexible Supply Voltage: Designed to work with a supply voltage range from 2.7V to 5.5V, the MAX9703ETJ+T accommodates a variety of power sources.
  • Thermal Protection: The device includes thermal overload protection that helps prevent damage from overheating.
  • Small Footprint: Available in a compact, 32-pin TQFN package, this IC saves precious board space in tightly constrained designs.

Applications:

The MAX9703ETJ+T is versatile and can be used in a wide range of applications where high-quality audio amplification is required. Its low power consumption and small size make it particularly well-suited for:

  • Portable Audio Devices
  • Mobile Phones and Smartphones
  • Tablets and Portable Gaming Devices
  • Laptop and Notebook Computers
  • Bluetooth Speakers
  • Personal Media Players

Overall, the Maxim Integrated MAX9703ETJ+T stands out as a top choice for designers looking to enhance audio performance without compromising on space or power efficiency. Its combination of power, efficiency, and low EMI makes it a reliable and desirable component in the world of portable audio solutions.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5189 $51.1134
15+ $6.9899 $104.8485
23+ $6.7714 $155.7422
31+ $6.5530 $203.1430
40+ $6.3346 $253.3840
53+ $5.6793 $301.0029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess