Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 6 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-uMAX
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 707493-MAX9700DEUB+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9700
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9700DEUB+ CAD Model

Description

The MAX9700DEUB+ from Maxim Integrated is a high-efficiency, Class D audio amplifier that offers a compact and energy-efficient solution for portable audio applications. This component is designed to provide high-quality sound reproduction with minimal power loss, making it an ideal choice for battery-powered devices such as smartphones, tablets, and portable media players.

Key Features

  • High Efficiency: The Class D operation provides over 90% efficiency, which significantly reduces power consumption and extends battery life in portable applications.
  • Output Power: Capable of delivering 2.2W of continuous output power into a 4Ω load with less than 1% THD+N, ensuring loud and clear audio performance.
  • Low EMI: Spread-spectrum modulation and a filterless output reduce EMI, simplifying system design and allowing for the use of smaller, cost-effective speakers without bulky filter components.
  • Compact Size: The MAX9700DEUB+ comes in a tiny 10-pin µMAX package, which is perfect for space-constrained applications.
  • Wide Supply Voltage Range: Operates across a supply voltage range of 2.7V to 5.5V, accommodating a variety of power sources.
  • Comprehensive Protection: Features include thermal overload protection, overcurrent protection, and under-voltage lockout, ensuring reliable operation and safeguarding the device from damage.

Applications

The MAX9700DEUB+ is suitable for a wide range of applications where high-quality audio amplification is required in a compact form factor. These include:

  • Portable Audio Devices
  • Mobile Phones and Tablets
  • Bluetooth Speakers
  • Personal Media Players
  • Handheld Gaming Devices

Summary

In summary, the MAX9700DEUB+ by Maxim Integrated is a versatile and efficient audio amplifier solution that combines high output power, low EMI, and a wide operating voltage range, all packed into a small footprint. Its robust protection features and high efficiency make it a reliable choice for designers looking to enhance the audio performance of their portable devices without compromising on size or battery life.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LB03
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723CETE+
Texas Instruments
3.1-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 3.1W MONO 8SON
Lowest to $1.4474
ECAD model for TPA6211A1DRB
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $80.6400
ECAD model for MAX4295ESE+
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM4962TL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ECAD model for LM48556TL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $1.7728
ECAD model for LM4865M/NOPB
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention