EN
  • EN
  • DE

MAX9700CEBC+T

Part No MAX9700CEBC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.6W MONO D 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 6Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 12-UCSP
Package / Case 12-WFBGA, CSPBGA
Base Product Number MAX9700
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 707491-MAX9700CEBC+T
Ultra Librarian 3D Model Ultra Librarian MAX9700CEBC+T CAD Model

Description

Maxim Integrated MAX9700CEBC+T - Compact and Efficient Audio Amplifier

The MAX9700CEBC+T from Maxim Integrated is a highly efficient, Class D audio amplifier designed to deliver high-quality sound with minimal power loss. This makes it an ideal choice for portable applications where battery life and space are critical considerations. With its compact size and exceptional performance, the MAX9700CEBC+T stands out in the market for audio amplification solutions.

Featuring a mono bridge-tied load (BTL) configuration, this audio amplifier is capable of driving a 4Ω speaker with up to 2.2W of continuous power, providing ample volume and clarity for a range of audio applications. It operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for use in various electronic devices, from smartphones and tablets to portable media players and handheld gaming systems.

The MAX9700CEBC+T integrates a high-efficiency, low-noise modulation scheme that reduces electromagnetic interference (EMI), allowing it to be used in close proximity to RF and other sensitive circuits without causing disruption. This feature, combined with its spread-spectrum modulation and small package size, makes it an excellent choice for space-constrained applications that require clean audio output.

One of the key advantages of the MAX9700CEBC+T is its built-in click-and-pop suppression. This ensures smooth start-up and shut-down transitions, preventing any unwanted noises when the device is powered on or off. Additionally, the amplifier includes comprehensive protection features such as thermal overload protection, which safeguards the device and the system it is integrated into from potential damage due to excessive heat.

The MAX9700CEBC+T is available in a small 12-pin TQFN package with an exposed pad. The compact form factor, combined with its high efficiency and low EMI, makes it an excellent choice for designers looking to enhance audio performance without compromising on space or power consumption.

Overall, Maxim Integrated's MAX9700CEBC+T audio amplifier is a testament to the company's commitment to providing innovative, high-performance integrated circuits that meet the demanding requirements of modern portable electronics.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4712 $60.1832
26+ $4.4895 $116.7270
40+ $4.3497 $173.9880
55+ $4.2088 $231.4840
71+ $4.0691 $288.9061
95+ $3.6475 $346.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess