EN
  • EN
  • DE

MAX9700BETB

Part No MAX9700BETB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description MAX9700 1.2W, LOW-EMI, FILTERLES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 6Ohm
Voltage - Supply 2.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-TDFN-EP (3x3)
Package / Case 10-WFDFN Exposed Pad
Standard Package 226 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 632751-MAX9700BETB
Ultra Librarian 3D Model Ultra Librarian MAX9700BETB CAD Model

Description

Maxim Integrated MAX9700BETB Audio Amplifier

The Maxim Integrated MAX9700BETB is a high-efficiency, filterless Class D audio amplifier that delivers superior audio performance for a wide range of applications. This compact, integrated circuit is designed to provide a high-quality audio experience, with minimal power loss and heat generation, making it an ideal solution for portable and space-constrained devices.

Key Features:

  • Output Power: The MAX9700BETB provides up to 2.2W per channel into a 4Ω load, ensuring loud and clear sound reproduction for a satisfying audio experience.
  • High Efficiency: With its Class D operation, this audio amplifier offers greater than 90% efficiency, which significantly reduces battery drain in portable devices.
  • Filterless Modulation: The device employs a filterless modulation scheme that eliminates the need for bulky external output filters, saving board space and reducing system cost.
  • Low EMI: Spread-spectrum modulation and a low-radiation PWM architecture help to minimize electromagnetic interference (EMI), making the MAX9700BETB suitable for RF-sensitive applications.
  • Flexible Power Supply: The amplifier operates from a single 2.7V to 5.5V power supply, accommodating a variety of power sources and ensuring compatibility with both battery-powered and fixed-power applications.
  • Thermal Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat or power conditions.
  • Small Footprint: Housed in a compact 16-pin TQFN package, the MAX9700BETB is designed for space-saving designs without compromising audio performance.

Applications:

The MAX9700BETB is well-suited for a range of audio applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers
  • Portable Speakers

With its combination of high efficiency, excellent audio quality, and compact size, the Maxim Integrated MAX9700BETB stands out as a versatile audio solution for designers looking to enhance the sound output of their electronic products, all while managing power consumption and space limitations.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3118 $57.7950
61+ $1.8969 $115.7109
95+ $1.8376 $174.5720
130+ $1.7784 $231.1920
168+ $1.7190 $288.7920
225+ $1.5412 $346.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess