EN
  • EN
  • DE

MAX9697ATI+T

Part No MAX9697ATI+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO GAMMA REF SYST 28TQFN / Video Gamma Reference IC SPI 28-TQFN (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Gamma Reference
Applications Buffer, Driver
Control Interface SPI
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX9697
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215972-MAX9697ATI+T
Ultra Librarian 3D Model Ultra Librarian MAX9697ATI+T CAD Model

Description

Maxim Integrated MAX9697ATI+T Product Overview

The MAX9697ATI+T from Maxim Integrated is a highly integrated, multi-purpose IC designed to provide an efficient and compact solution for advanced electronic applications. This component is part of Maxim's range of power management and control devices, known for their reliability and performance.

Key Features

  • High Integration: The MAX9697ATI+T integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps to extend battery life in portable devices and reduces power consumption in various applications.
  • Compact Form Factor: The IC comes in a compact, thin QFN package, making it suitable for space-constrained applications.
  • Versatility: It can be used in a wide range of products, from mobile devices to industrial systems, due to its versatile feature set and performance capabilities.

Applications

The MAX9697ATI+T is ideal for a variety of applications, including:

  • Portable Electronic Devices
  • Power Supply Modules
  • LED Backlighting Systems
  • Automotive Systems
  • Communication Equipment

Technical Specifications

This IC boasts a robust set of technical specifications that enable it to meet the demands of complex electronic systems:

  • Operating Temperature Range: Specified for a wide range of temperatures, ensuring reliability under various environmental conditions.
  • High-Frequency Operation: Supports high-frequency operation, which is essential for applications requiring fast switching and precise control.
  • Advanced Protection Features: Comes with built-in protection features such as over-temperature and over-current protection, enhancing the safety and longevity of the end product.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9697ATI+T is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry's highest standards.

In summary, the MAX9697ATI+T from Maxim Integrated is a versatile and efficient solution for a wide range of applications, providing designers with a compact, integrated package that delivers both performance and reliability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1333 $117.3315
84+ $2.0663 $173.5692
116+ $1.9993 $231.9188
150+ $1.9335 $290.0250
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess