EN
  • EN
  • DE

MAX96962AGTN/VY+T

Part No MAX96962AGTN/VY+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX96962
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1212544-MAX96962AGTN/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX96962AGTN/VY+T CAD Model

Description

Maxim Integrated MAX96962AGTN/VY+T Product Overview

The MAX96962AGTN/VY+T is a high-performance, mixed-signal integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision device is engineered to cater to a broad range of applications, including industrial, medical, and communication systems, where reliability and accuracy are of paramount importance.

At the heart of the MAX96962AGTN/VY+T lies its advanced analog functionality, which is complemented by digital control features. This combination allows for seamless integration into complex systems, providing both versatility and ease of use. The device is housed in a compact, surface-mount package that is designed to meet the stringent requirements of space-constrained applications.

The MAX96962AGTN/VY+T boasts a robust design that ensures high reliability and performance under varying environmental conditions. It operates over a wide temperature range, making it suitable for deployment in environments where temperature fluctuations are common. This operational flexibility is a testament to Maxim Integrated's commitment to delivering products that perform consistently in real-world scenarios.

One of the key advantages of this product is its energy efficiency. With the increasing focus on green technology and reducing power consumption, the MAX96962AGTN/VY+T is designed to draw minimal power without compromising on performance. This energy-saving feature not only helps reduce operational costs but also contributes to the sustainability goals of modern electronic systems.

For engineers and designers looking to incorporate the MAX96962AGTN/VY+T into their systems, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This level of support ensures that integrating the MAX96962AGTN/VY+T into a design is as smooth and straightforward as possible, accelerating time-to-market for products that incorporate this advanced integrated circuit.

In summary, the MAX96962AGTN/VY+T from Maxim Integrated is a testament to the company's dedication to quality, performance, and customer support. Its combination of analog precision, digital control, compact design, and energy efficiency makes it an excellent choice for a wide array of applications that demand the highest standards of reliability and functionality.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.4182 $96.4182
2+ $93.4049 $186.8098
3+ $90.3915 $271.1745
4+ $87.3792 $349.5168
5+ $78.3402 $391.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess