EN
  • EN
  • DE

MAX96709GTG/V+

Part No MAX96709GTG/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 14-Bit GMSL Serializer with High-Immunity Mode | IC SERIALIZER GMSL 1.5GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Serializer
Data Rate 1Mbps
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Family Part Number MAX96709
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 1215421-MAX96709GTG/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX96709GTG/V+ CAD Model

Description

Introducing the MAX96709GTG/V+ from Maxim Integrated

Maxim Integrated's MAX96709GTG/V+ is a cutting-edge serializer designed to meet the rigorous demands of automotive and industrial video applications. This high-performance chip is ideal for systems that require the transfer of high-speed video and control data over a single coaxial or twisted-pair cable. With its robust feature set and compact design, the MAX96709GTG/V+ is engineered to enhance the reliability and efficiency of video transmission in a variety of settings.

Key Features and Benefits

  • High-Speed Data Transfer: The MAX96709GTG/V+ supports high-speed serial data up to 1.5Gbps, making it suitable for HD video applications.
  • Advanced Data Control: It includes an embedded control channel that operates at 9.6kbps to 1Mbps, which can be used for bidirectional communication between the serializer and deserializer.
  • Flexible Interface: The serializer is compatible with GMSL (Gigabit Multimedia Serial Link) deserializers, providing a versatile interface for a range of applications.
  • Enhanced Video Integrity: It features automatic adaptive equalization, which enhances the integrity of the video signal over long cable distances.
  • Robust Design: The MAX96709GTG/V+ is designed to withstand the harsh conditions typical in automotive environments, including a wide temperature range and high levels of electrical noise.
  • Power Over Cable: It supports Power over Coax (PoC) technology, allowing power to be supplied to remote sensors over the same cable as the video signal, simplifying system design and reducing overall weight and complexity.

Applications

  • Automotive camera systems
  • Surround view systems
  • Rearview and side-view mirrors
  • Driver assistance systems (ADAS)
  • Industrial video transmission

The MAX96709GTG/V+ is a testament to Maxim Integrated's commitment to providing innovative solutions for high-speed video communications. Its combination of speed, reliability, and versatility makes it a top choice for designers looking to create advanced video systems for automotive and industrial applications.

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2054 $64.4378
16+ $7.5537 $120.8592
24+ $7.3169 $175.6056
33+ $7.0813 $233.6829
43+ $6.8457 $294.3651
57+ $6.1377 $349.8489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess