EN
  • EN
  • DE

MAX9657AEE+

Part No MAX9657AEE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP FILTER VID QUAD 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Applications General Purpose
Number of Circuits 4
-3db Bandwidth 27MHz
Slew Rate 65 V/μs
Operating Supply Current 21mA
Channel Output Current 140mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 103260-MAX9657AEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9657AEE+ CAD Model

Description

The MAX9657AEE+ is a high-performance, low-power video buffer from Maxim Integrated, designed to cater to a wide range of applications requiring efficient video signal processing. This device is part of Maxim's extensive lineup of analog solutions, tailored for precision video and high-speed data applications.

Key Features

  • High Bandwidth: The MAX9657AEE+ boasts an impressive bandwidth that ensures minimal signal degradation, making it suitable for high-resolution video applications.
  • Low Distortion: With its low distortion characteristics, this video buffer delivers clean and accurate video reproduction, which is critical for professional video systems.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Power-Saving Modes: It includes power-saving modes that help reduce power consumption when the device is not in active use, making it ideal for battery-operated devices.

Applications

The MAX9657AEE+ is versatile and can be used in various applications, including:

  • Video amplification in CCTV cameras and surveillance systems
  • Driving cables in video distribution systems
  • Professional video editing and broadcasting equipment
  • Medical imaging devices
  • Industrial video processing units

Technical Specifications

This video buffer is encapsulated in a compact 16-pin QSOP package, making it easy to integrate into space-constrained designs. It requires a minimal number of external components, which helps reduce the overall bill of materials and simplifies the design process.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9657AEE+ is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Customers can rely on Maxim's support and expertise in incorporating the MAX9657AEE+ into their designs.

Ordering Information

The MAX9657AEE+ is available for order, and detailed datasheets, application notes, and additional resources can be found on the Maxim Integrated website. Designers and engineers can also request samples for prototyping and evaluation purposes.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess