EN
  • EN
  • DE

MAX9643TASA+T

Part No MAX9643TASA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 12V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 35 µA
Voltage - Input Offset 10 µV
Current - Supply 1mA
Current - Output / Channel 3.39 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number MAX9643
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1075855-MAX9643TASA+T
Ultra Librarian 3D Model Ultra Librarian MAX9643TASA+T CAD Model

Description

MAX9643TASA+T - Precision, High-Speed Operational Amplifier from Maxim Integrated

The MAX9643TASA+T from Maxim Integrated is a high-performance, precision operational amplifier designed to cater to a variety of applications that require high speed and accuracy. This operational amplifier boasts a wide bandwidth and fast settling time, making it an ideal choice for high-speed data acquisition systems, ADC drivers, and signal conditioning circuits.

With its low distortion and low noise characteristics, the MAX9643TASA+T ensures signal integrity in critical applications such as medical imaging, professional audio equipment, and precision instrumentation. Its rail-to-rail output and single-supply operation enable this op-amp to provide maximum dynamic range, which is especially useful in low-voltage applications.

The MAX9643TASA+T operates from a single 4.5V to 5.5V supply, or dual ±2.25V to ±2.75V supplies, providing design flexibility for various power environments. Furthermore, its high slew rate and low input bias current contribute to its responsive and precise performance.

Maxim Integrated has packaged the MAX9643TASA+T in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The device is also specified for the extended industrial temperature range (-40°C to +125°C), ensuring reliable operation in demanding environments.

Key features of the MAX9643TASA+T include:

  • Wide bandwidth for high-speed signal processing
  • Fast settling time to achieve a quick response
  • Low distortion and noise for maintaining signal fidelity
  • Rail-to-rail output for maximum dynamic range
  • Single-supply or dual-supply operation for design versatility
  • High slew rate for rapid voltage changes
  • Low input bias current for precise measurements
  • Extended industrial temperature range for robust performance

Whether you're designing high-fidelity audio systems, sensitive instrumentation, or any other application requiring a high-quality operational amplifier, the MAX9643TASA+T from Maxim Integrated provides the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess