EN
  • EN
  • DE

MAX9636AXT+T

Part No MAX9636AXT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.9V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 300μV
Supply Current 36μA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) 2.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number MAX9636
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707443-MAX9636AXT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9636AXT+T CAD Model

Description

The MAX9636AXT+T from Maxim Integrated is a high-performance, low-power operational amplifier that boasts an impressive array of features suitable for a variety of applications. This op-amp is designed to offer a perfect blend of efficiency and functionality, making it an ideal choice for engineers and designers seeking a reliable component for their electronic designs.

Key Features

  • Power Supply Range: The device operates from a single 2.7V to 5.5V power supply, accommodating a wide range of applications from battery-powered devices to industrial equipment.
  • Low Quiescent Current: With a low quiescent current of just 1µA, the MAX9636AXT+T is optimized for power-sensitive applications, ensuring minimal power consumption when operational.
  • High Gain Bandwidth Product: Offering a gain bandwidth product of 500kHz, this op-amp is capable of handling high-speed signals, making it suitable for audio, video, and data transmission applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Stability: The MAX9636AXT+T is unity-gain stable, allowing for use in a variety of feedback configurations without oscillation concerns.

Applications

This operational amplifier is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning
  • Sensor amplifiers
  • Active filters
  • Data acquisition systems

Package and Quality

The MAX9636AXT+T is available in a compact 6-pin TDFN package, which is ideal for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception. It meets stringent industry standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging environments.

Ordering Information

To order or obtain more information about the MAX9636AXT+T, visit Maxim Integrated's official website or contact an authorized distributor. The product is offered in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5825 $52.4250
210+ $0.4780 $100.3800
325+ $0.4631 $150.5075
450+ $0.4481 $201.6450
580+ $0.4332 $251.2560
775+ $0.3884 $301.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,710 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess