EN
  • EN
  • DE

MAX9602EUG+T

Part No MAX9602EUG+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR HS 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 4
Output Type Complementary, Differential, PECL
Voltage - Input Offset (Maximum) 5mV @ -5.2V, 5V
Current - Input Bias (Maximum) 6μA @ -5.2V,5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 39mA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Maximum) 0.5ns
Hysteresis 30mV
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 24-TSSOP
Win Source Part Number 707430-MAX9602EUG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9602
Introduction Date September 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9602EUG+T CAD Model

Description

The MAX9602EUG+T from Maxim Integrated is a cutting-edge comparator designed for high-speed, low-power applications that require single-supply operation. This device is particularly well-suited for systems where power efficiency and speed are critical, such as portable and battery-powered electronics, industrial automation, and telecommunications infrastructure.

Key Features

  • High-Speed Operation: The MAX9602EUG+T offers a fast propagation delay, making it ideal for high-frequency signal processing applications.
  • Low-Power Consumption: With its low-power design, it is optimized for applications that require minimal power draw without sacrificing performance.
  • Single-Supply Voltage: This device operates from a single +5V supply, simplifying power supply design and reducing the overall component count.
  • TTL Logic Outputs: The TTL-compatible outputs ensure easy integration with digital systems and logic circuits.
  • Temperature Range: The MAX9602EUG+T is specified for operation over the extended industrial temperature range, making it reliable in a variety of challenging environments.

Applications

The versatility of the MAX9602EUG+T makes it an excellent choice for a wide array of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Line receivers
  • Pulse and square-wave shapers

Product Specifications

The MAX9602EUG+T is offered in a compact TSSOP-8 package, providing a space-saving solution for PCB layouts. It is available in tape and reel packaging (denoted by the '+T'), facilitating automated assembly processes for high-volume production environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9602EUG+T is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of industrial-grade components. Customers can trust that this comparator will deliver consistent performance over its operational lifespan.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6505 $85.9515
5+ $23.5082 $117.5410
8+ $22.7735 $182.1880
11+ $22.0389 $242.4279
14+ $21.3042 $298.2588
19+ $19.1004 $362.9076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess