The NXP BZX84J-B33115 is a high-performance, low-power Zener diode designed for voltage regulation and stabilization in a wide range of electronic applications. This product is part of NXP's BZX84 series, which is renowned for its reliability and efficiency in circuit protection and reference voltage establishment. The B33115 model offers precise voltage regulation with a nominal Zener voltage of 33.115V, making it an ideal choice for precision applications.
Key Features
- Zener Voltage: This diode provides a nominal Zener voltage of 33.115 volts, which is suitable for various voltage regulation tasks.
- Power Dissipation: It is capable of dissipating up to 250mW of power, ensuring stable performance under typical operating conditions.
- Package: The BZX84J-B33115 comes in a small, surface-mounted SOD-323 package, which is ideal for space-constrained applications.
- Operating Temperature: This Zener diode operates within a temperature range of -65°C to +150°C, allowing for reliable performance in diverse environments.
- Tolerance: The voltage tolerance is specified at ±5%, providing precise voltage regulation for sensitive electronic circuits.
Applications
The versatility of the NXP BZX84J-B33115 Zener diode makes it suitable for a variety of applications. It's commonly used in:
- Telecommunications equipment
- Consumer electronics
- Computer peripherals
- Industrial electronics
- Power management systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BZX84J-B33115 is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the rigorous demands of commercial and industrial electronic systems. With its precise voltage control and robust construction, the BZX84J-B33115 is a reliable component for any circuit requiring Zener diode functionality.