EN
  • EN
  • DE

MAX9546ESA+T

Part No MAX9546ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO CHIPSET 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Driver
Output Type Differential
Number of Circuits 1
-3db Bandwidth 18MHz
SR - Slew Rate 70 V/μs
Operating Supply Current 64mA
Dual Supply Voltage (±) 7.5 V ~ 10 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 707418-MAX9546ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9546
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9546ESA+T CAD Model

Description

Maxim Integrated MAX9546ESA+T Video Decoder

The MAX9546ESA+T is a high-performance, low-power video decoder from Maxim Integrated, designed to convert NTSC, PAL, and SECAM video signals into digital YCbCr or RGB formats. This versatile component is an ideal solution for a wide range of video applications, including surveillance systems, automotive rear-view cameras, and multimedia entertainment systems.

Encased in a compact 8-pin SOIC package, the MAX9546ESA+T stands out with its integrated anti-aliasing filters and automatic gain control (AGC), which work together to ensure a clean, stable image output even under varying signal conditions. Its high level of integration simplifies design, reduces component count, and minimizes footprint, making it a perfect choice for space-constrained applications.

This video decoder is capable of operating over a broad supply voltage range of 4.75V to 5.25V, making it adaptable to various system power supplies. Its power consumption is minimal, which is particularly beneficial for battery-operated devices where power efficiency is critical.

Key features of the MAX9546ESA+T include:

  • Support for NTSC (M, J), PAL (B, D, G, H, I, M, N, N-combination), and SECAM video formats
  • Automatic detection of input standard
  • Programmable luminance and chrominance filtering to optimize picture quality
  • Robust synchronization processing for stable image capture
  • Digital output formats: 8-bit ITU-R BT.656 (YCbCr) or 24-bit RGB
  • Integrated color control including brightness, contrast, saturation, and hue adjustments
  • Low operating current and power-down mode for energy conservation

With its built-in color control features, the MAX9546ESA+T allows fine-tuning of the image output, providing designers with the flexibility to achieve the desired picture quality for their application. Additionally, the decoder's power-down feature ensures that energy consumption is minimized when the device is not in active use.

In summary, the Maxim Integrated MAX9546ESA+T video decoder is a feature-rich, efficient solution for converting analog video signals to digital format. Its ease of use, combined with high-quality output and low power consumption, makes it an excellent choice for designers looking to incorporate video decoding capabilities into their products.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8829 $60.5409
49+ $2.3654 $115.9046
76+ $2.2915 $174.1540
105+ $2.2176 $232.8480
135+ $2.1437 $289.3995
181+ $1.9219 $347.8639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess