EN
  • EN
  • DE

MAX9509ATA+

Part No MAX9509ATA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707408-MAX9509ATA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9509ATA+ CAD Model

Description

Maxim Integrated's MAX9509ATA+

The MAX9509ATA+ is an advanced, low-power, video filter amplifier from Maxim Integrated, designed to provide optimal performance for video signal processing applications. This compact, high-quality component is engineered to meet the rigorous demands of modern video systems, delivering unparalleled image clarity and color accuracy.

Key Features

  • High Performance: The MAX9509ATA+ boasts a 6MHz bandwidth, which is ideal for handling standard-definition (SD) video signals without compromising the quality of the image.
  • Low Power Consumption: With its power-saving features, this device operates with minimal power requirements, making it suitable for portable and battery-powered applications.
  • Flexibility: The device supports composite video (CVBS) and S-video (Y/C) inputs, providing versatility for various video formats.
  • Integrated Filters: It comes with integrated reconstruction filters that significantly reduce the need for external components, thus simplifying circuit design and saving board space.
  • Adjustable Parameters: Users can adjust parameters such as brightness, contrast, and saturation to fine-tune the video output to their specific needs.
  • Robust Design: The MAX9509ATA+ is designed to withstand electrostatic discharge (ESD) events, enhancing its durability and reliability in challenging environments.

Applications

Due to its high-quality video processing capabilities, the MAX9509ATA+ is ideally suited for a range of applications, including:

  • Portable Media Players
  • Automotive Video Systems
  • Security Cameras
  • Video Phones
  • Personal Video Recorders

Technical Specifications

The MAX9509ATA+ operates over a wide supply voltage range of 2.7V to 3.6V, and it is available in a compact 8-pin TDFN package. It is designed to drive 2Vpp video into a 150Ω load, which is standard for many video applications. The device also features a shutdown mode, further reducing power consumption when the video function is not in use.

Maxim Integrated's commitment to quality ensures that the MAX9509ATA+ meets the high standards expected by industry professionals. Whether you are designing a consumer handheld device or a sophisticated automotive entertainment system, the MAX9509ATA+ provides a reliable and efficient solution for your video processing needs.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2319 $59.2466
34+ $3.4731 $118.0854
52+ $3.3645 $174.9540
71+ $3.2559 $231.1689
92+ $3.1474 $289.5608
123+ $2.8217 $347.0691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess