EN
  • EN
  • DE

MAX9502GAALT+T

Part No MAX9502GAALT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Single 3.6V Automotive 6-Pin UDFN T/R / IC VIDEO AMP 2.5V LP 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Reconstruction Filter
Number of Circuits 1
Operating Supply Current 5.3mA
Output Current per Channel 95mA
Dual Supply Voltage (±) 2.5 V ~ 3.6 V
Mounting SMD
Package 6-WDFN
Manufacturer Package 6-μDFN(2x2)
Win Source Part Number 787219-MAX9502GAALT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9502
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX9502GAALT+T CAD Model

Description

Product Overview: MAX9502GAALT+T from Maxim Integrated

The MAX9502GAALT+T is a high-performance, low-power video amplifier integrated circuit (IC) from Maxim Integrated, designed to deliver exceptional video quality with minimal power consumption. This compact and efficient IC is ideal for portable and battery-operated devices such as smartphones, tablets, and personal media players where space is at a premium and power efficiency is crucial.

Key Features

  • High-Quality Video Amplification: With its advanced design, the MAX9502GAALT+T ensures crisp and clear video amplification, making it suitable for high-definition video applications.
  • Low Power Consumption: Engineered for efficiency, this IC draws minimal current, which helps extend battery life in portable devices.
  • Compact Footprint: The small form factor of the MAX9502GAALT+T makes it easy to integrate into space-constrained designs without sacrificing performance.
  • Integrated Filters: Built-in filters reduce noise and improve signal integrity, providing a cleaner video signal for enhanced viewing experiences.
  • Wide Operating Temperature Range: Reliable performance is guaranteed across a broad range of temperatures, making the IC suitable for diverse operating environments.

Applications

  • Portable Video Players
  • Smartphones and Tablets
  • Personal Media Players
  • Video Cameras
  • Security and Surveillance Systems

Technical Specifications

The MAX9502GAALT+T operates over a wide supply voltage range and features a shutdown mode for additional power savings. It is available in a lead-free, RoHS-compliant package, reflecting Maxim Integrated's commitment to environmental responsibility.

Ordering Information

To purchase or request samples of the MAX9502GAALT+T, visit Maxim Integrated's website or contact authorized distributors. With Maxim's reputation for quality and reliability, this video amplifier IC is an excellent choice for designers looking to enhance their video signal processing capabilities in compact, power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,828 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess