EN
  • EN
  • DE

MAX9486EUG

Part No MAX9486EUG
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK SYNTHESIZER 8KHZ 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 35.328MHz 1 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name MAX9486
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882650-MAX9486EUG
Ultra Librarian 3D Model Ultra Librarian MAX9486EUG CAD Model

Description

Maxim Integrated MAX9486EUG Product Overview

The MAX9486EUG from Maxim Integrated is a high-performance, precision clock generator designed to cater to the demanding needs of complex digital systems. This versatile device is capable of generating multiple output frequencies with outstanding accuracy and stability, making it a prime choice for applications such as advanced communication systems, high-speed data processing, and sophisticated industrial equipment.

Key Features

  • Multiple Output Frequencies: The MAX9486EUG can produce a variety of clock signals, allowing it to support different system requirements seamlessly.
  • High Precision: This clock generator is engineered to deliver precise frequency outputs with minimal jitter, ensuring reliable and consistent performance for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX9486EUG operates with a low current draw, contributing to the overall power management of the system.
  • Programmable: Users can program the device through a serial interface, providing flexibility and control over the frequency settings.
  • Compact Package: The MAX9486EUG comes in a TSSOP-24 package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX9486EUG makes it suitable for a broad spectrum of applications, including:

  • Networking equipment (routers, switches, base stations)
  • Data communication systems
  • High-speed computing and data processing
  • Industrial control systems
  • Medical imaging and diagnostics

Technical Specifications

The technical specifications of the MAX9486EUG highlight its capability to meet the rigorous demands of modern digital systems:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature: -40°C to +85°C
  • Frequency Range: Adjustable via serial interface
  • Package Type: TSSOP-24

In conclusion, the MAX9486EUG from Maxim Integrated represents a reliable and flexible solution for generating precise clock signals that can be tailored to a variety of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess