EN
  • EN
  • DE

MAX9375EUA+

Part No MAX9375EUA+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Translator LVDS to LVPECL 1-CH Unidirectional 8-Pin uMAX / IC TRANSLATOR SGL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, HSTL, LVDS, LVPECL
Output Signal LVPECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 787204-MAX9375EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9375
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9375EUA+ CAD Model

Description

Overview of MAX9375EUA+ by Maxim Integrated

The MAX9375EUA+ is a high-performance, low-skew, single-ended to differential LVPECL translator from Maxim Integrated, designed to provide a reliable solution for critical communication and clock distribution applications. This device offers a seamless interface between single-ended signals and differential LVPECL systems, ensuring signal integrity and minimizing timing errors in high-speed digital circuits.

Key Features

  • High-Speed Operation: With a propagation delay of typically 500ps, the MAX9375EUA+ is optimized for high-speed applications, ensuring minimal delay in signal translation.
  • Low Skew: The device features exceptionally low within-device skew of typically 20ps, which is critical for maintaining the timing alignment of signals in synchronous systems.
  • Wide Voltage Range: It operates over a wide supply voltage range of 3.0V to 3.6V, providing flexibility in various system designs.
  • Single-Ended Input Compatibility: The translator accepts any standard single-ended input levels, including LVCMOS, LVTTL, or CML, making it versatile for interfacing with different logic families.
  • Output Enable Function: An output enable (OE) function allows the user to put the outputs into a high-impedance state, enabling easier multiplexing and bus-sharing configurations.
  • Flow-Through Pinout: The flow-through pinout design simplifies PCB layout by easing the routing of high-speed signals.
  • Small Package: The MAX9375EUA+ comes in a compact 8-pin µMAX® package, saving valuable board space in dense circuit designs.

Applications

The MAX9375EUA+ is ideal for a variety of applications where signal integrity and timing precision are paramount. These include:

  • Clock and Data Distribution Networks
  • Telecommunications and Networking Equipment
  • Base Stations and Transmission Systems
  • High-Speed Data Acquisition Systems
  • Test and Measurement Equipment

In summary, the MAX9375EUA+ from Maxim Integrated is a versatile and efficient solution for converting single-ended signals to differential LVPECL levels, ensuring high-speed performance with minimal skew. Its wide voltage range, output enable feature, and small footprint make it an excellent choice for modern electronic systems requiring reliable high-speed data and clock signal translation.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess