EN
  • EN
  • DE

MAX9372EKA+T

Part No MAX9372EKA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVTTL, TTL
Output Signal LVPECL, PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 207624-MAX9372EKA+T
Ultra Librarian 3D Model Ultra Librarian MAX9372EKA+T CAD Model

Description

Maxim Integrated MAX9372EKA+T Differential Receiver/Driver

The MAX9372EKA+T is a high-performance, low-power differential receiver/driver designed by Maxim Integrated, a company renowned for their innovative and reliable integrated circuits. This device is specifically tailored for applications that require high-speed data transfer and signal integrity, such as networking, telecommunications, and data storage systems.

The MAX9372EKA+T operates with a single +3.3V supply voltage and is capable of translating LVPECL (Low Voltage Positive Emitter-Coupled Logic) signals to LVTTL (Low Voltage Transistor-Transistor Logic) or LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor) levels. This feature makes it an ideal choice for interfacing between different logic families, ensuring compatibility and easing system design constraints.

One of the key attributes of this device is its high data rate capability, supporting signal frequencies up to 4GHz or data rates up to 800Mbps. This makes it suitable for high-speed signal processing tasks where timing and throughput are critical. Additionally, the MAX9372EKA+T offers a reduced propagation delay, typically 500ps, and a very low jitter performance, which is essential for maintaining signal fidelity over long transmission paths.

Designed with a fail-safe input structure, the MAX9372EKA+T ensures a logic-high output if the inputs are open, shorted, or terminated but undriven. This feature enhances the reliability of the system by preventing undefined logic states during power-up or in the event of a disconnection.

The compact SOT-23 package of the MAX9372EKA+T is another advantage, providing a space-saving solution for densely packed PCBs. Furthermore, the device's extended temperature range of -40°C to +85°C guarantees stable operation in a variety of environments, from industrial-grade to commercial settings.

In summary, the Maxim Integrated MAX9372EKA+T differential receiver/driver is a versatile and robust component that offers high-speed data transmission, logic level translation, and reliable performance in a small footprint, making it a top choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess