EN
  • EN
  • DE

MCP601T-I/ST

Part No MCP601T-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8TSSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.3V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 700 µV
Current - Supply 230µA
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MCP601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP601T-I/STTR,MCP601T-I/ST-ND,MCP601T-I/STCT,MCP601T-I/ST-NDR,MCP601T-I/STDKR
Standard Package 2,500
Win Source Part Number 1078212-MCP601T-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP601T-I/ST CAD Model

Description

Microchip Technology's MCP601T-I/ST Operational Amplifier

The MCP601T-I/ST is a high-performance, single-supply operational amplifier (op-amp) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of Microchip's MCP601 series and is well-suited for a variety of applications in the consumer, automotive, and industrial markets due to its robust features and specifications.

With a standard operating voltage range of 2.7V to 5.5V, the MCP601T-I/ST is optimized for low-power consumption while still delivering a high level of performance. This makes it an excellent choice for battery-powered devices and portable applications where power efficiency is crucial. The device offers a gain bandwidth product of 2.8 MHz and a slew rate of 2.3 V/µs, ensuring a good balance between speed and power consumption.

The op-amp is presented in a TSSOP-14 package, which is known for its compact footprint and suitability for space-constrained applications. Its extended temperature range of -40°C to +85°C guarantees stable operation in diverse environmental conditions, which is critical for industrial and automotive applications that may be exposed to extreme temperatures.

One of the key advantages of the MCP601T-I/ST is its rail-to-rail output swing, which allows the output to reach the power supply rails, maximizing the dynamic range in applications such as analog-to-digital converter (ADC) drivers or buffer amplifiers. Additionally, the device features a Chip Select (CS) pin, which provides a low-power shutdown mode, further enhancing its power-saving capabilities.

The op-amp also boasts a low input bias current and low quiescent current, making it suitable for precision analog circuits. Its excellent noise performance and low input offset voltage contribute to its use in high-accuracy applications, including sensor interfaces, portable instrumentation, and data acquisition systems.

In summary, the MCP601T-I/ST from Microchip Technology is a versatile and reliable operational amplifier that offers a combination of low power consumption, high precision, and robust performance, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess