EN
  • EN
  • DE

MAX9371ESA+

Part No MAX9371ESA+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Level Translator LVTTL/TTL to LVPECL/PECL 2-CH Unidirectional 8-Pin SOIC N / IC XLATR LEVEL 1CH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVTTL, TTL
Output Signal LVPECL, PECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787202-MAX9371ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9371
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9371ESA+ CAD Model

Description

The MAX9371ESA+ is a high-speed, low-power differential receiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is tailored for receiving differential signals over twisted-pair or parallel-point-to-point data transmission lines. It is a perfect solution for high-speed data communication in a variety of applications, including networking, telecommunications, and industrial systems.

Key Features

  • High-Speed Operation: The MAX9371ESA+ operates at speeds up to 800Mbps, making it suitable for high-speed data transfer requirements.
  • Low-Power Consumption: It is designed for energy efficiency, which reduces power consumption and heat generation, thereby enhancing system reliability.
  • Wide Voltage Range: The device supports a wide supply voltage range from 3.0V to 3.6V, providing flexibility in various power environments.
  • Robust Signal Integrity: The differential inputs are internally fail-safe and guarantee a logic-high output if the inputs are open or undriven, ensuring signal integrity under all conditions.
  • LVDS Compatibility: The MAX9371ESA+ is compatible with Low Voltage Differential Signaling (LVDS), which is essential for applications requiring minimal electromagnetic interference and low power dissipation.
  • Small Footprint: Packaged in an 8-pin NSOIC form factor, it occupies minimal board space, making it ideal for space-constrained applications.

Applications

The versatility of the MAX9371ESA+ allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-speed data interfaces
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Industrial control and automation systems
  • Signal conditioning in data acquisition systems

Conclusion

Overall, the MAX9371ESA+ from Maxim Integrated is a robust, high-performance differential receiver that provides reliable, high-speed data transmission with low power consumption. Its compatibility with LVDS and wide voltage range, along with its compact size, make it an excellent choice for designers looking to optimize their data communication systems.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4186 $62.0930
12+ $10.1894 $122.2728
18+ $9.8706 $177.6708
25+ $9.5530 $238.8250
32+ $9.2342 $295.4944
42+ $8.2790 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess