EN
  • EN
  • DE

MAX9370ESA+T

Part No MAX9370ESA+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK TRANSLTR 1:1 1.5GHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Translator
Number of Circuits 1
Input LVTTL, TTL
Output LVPECL, PECL
Frequency - Max 1.5 GHz
Voltage - Supply 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX9370
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707373-MAX9370ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX9370ESA+T CAD Model

Description

Maxim Integrated's MAX9370ESA+T: High-Speed Differential LVDS/LVPECL-to-LVPECL Translator

The MAX9370ESA+T from Maxim Integrated is a high-performance, low-power differential translator, designed to convert LVDS or LVPECL input signals to LVPECL output levels. This device is a perfect solution for applications that require high-speed signal processing with minimal skew and propagation delay. It is commonly used in clock and data signal translation, telecommunications, and networking equipment, where signal integrity and speed are crucial.

The MAX9370ESA+T operates from a single +3.3V supply voltage, making it compatible with a wide range of system voltages and reducing power consumption. It features a wide frequency range and is capable of processing signals with data rates up to 3.2Gbps, making it suitable for high-speed applications such as Gigabit Ethernet, Fibre Channel, and SONET.

This device comes in a compact 8-pin NSOIC package, providing a space-saving solution for densely packed circuit boards. The MAX9370ESA+T is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.

Key features of the MAX9370ESA+T include:

  • High-speed differential signal translation from LVDS/LVPECL to LVPECL
  • Low propagation delay and minimal skew for accurate timing
  • Supports data rates up to 3.2Gbps
  • Single +3.3V power supply operation for reduced power consumption
  • Flow-through pinout for easy PCB layout and signal routing
  • Robust ESD protection to enhance reliability
  • Extended temperature range for use in industrial environments

The MAX9370ESA+T's flow-through pinout simplifies PCB layout by allowing input and output traces to be placed directly across from each other. This feature helps to reduce signal crosstalk and improves signal integrity, which is essential for maintaining high-speed data transmission without errors.

With its combination of high-speed performance, low power consumption, and compact size, the MAX9370ESA+T differential translator is an excellent choice for designers seeking to optimize their high-speed communication systems while maintaining signal integrity and reliability.

You May Also Be Interested in

ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess