The EMMC64G-TX29-GA8A is an embedded MultiMediaCard (eMMC) device produced by Kingston. This component is a managed NAND flash memory solution designed for integration into a wide array of electronic devices. It combines a NAND flash memory module with a sophisticated controller that handles essential management functions, such as wear leveling, error correction, and bad block management. This integration simplifies the design process and ensures reliable data storage and retrieval.
Applications
- Smartphones: Used as primary internal storage for the operating system, applications, user data, and multimedia content.
- Tablets: Provides storage for system files, applications, documents, photos, videos, and other user-generated content.
- Gaming Consoles: Employed for storing game data, system software, downloadable content, and user profiles.
- Automotive Infotainment Systems: Integrated into car entertainment systems for storing maps, navigation data, multimedia files, and vehicle settings.
- Industrial Handheld Devices: Offers reliable storage for critical data and applications in ruggedized PDAs and handheld computers used in industrial settings.
Features
- 64GB Storage Capacity: Provides ample storage space for large applications, high-resolution multimedia files, and extensive user data.
- eMMC Interface: Complies with the eMMC standard, ensuring compatibility with a broad range of host devices and platforms for seamless integration.
- Managed NAND Flash: Incorporates an integrated controller that manages the NAND flash memory, handling wear leveling, error correction (ECC), and bad block management.
- High Performance: Delivers fast read and write speeds, enabling quick boot times, rapid application loading, and smooth multimedia playback.
- Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered portable devices and extending battery life.
Benefits
- Simplified Integration: The managed NAND solution simplifies the design process by abstracting away complex flash memory management tasks.
- Enhanced Data Reliability: Built-in error correction and wear leveling algorithms enhance the longevity and reliability of the memory, safeguarding data integrity.
- Improved System Responsiveness: High-speed data transfer rates minimize latency, resulting in faster boot times, quicker application loading, and an overall smoother user experience.
- Reduced Development Time: The standardized eMMC interface and managed NAND functionality streamline development and accelerate time-to-market.
- Optimized Power Efficiency: Low power consumption extends battery life in mobile devices, making it an ideal choice for portable applications.
Additional Details
The EMMC64G-TX29-GA8A typically operates at a voltage of 3.3V. It supports various eMMC features such as boot mode, sleep mode, and high-speed data transfer modes, enhancing its versatility. The operating temperature range usually spans from -25°C to +85°C, making it suitable for use in a variety of environmental conditions. This eMMC device typically comes in a compact BGA (Ball Grid Array) package, allowing for efficient use of PCB (Printed Circuit Board) space. The specific read/write performance details can be found in the official Kingston product datasheet. Its large capacity and integrated management features make it a preferred choice for demanding applications requiring reliable and high-performance storage solutions.