EN
  • EN
  • DE

MAX9288GGM/VY+T

Part No MAX9288GGM/VY+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 3.12GBPS SERIALIZER WITH CSI-2 I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CML
Number of Inputs 3
Number of Outputs 1
Voltage - Supply 1.7V ~ 1.9V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number MAX9288
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1011654-MAX9288GGM/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX9288GGM/VY+T CAD Model

Description

Maxim Integrated's MAX9288GGM/VY+T: A High-Performance Serializer for Automotive Applications

The MAX9288GGM/VY+T is a state-of-the-art serializer developed by Maxim Integrated, designed to address the demanding requirements of modern automotive video applications. This compact and robust integrated circuit is engineered to enable the reliable transmission of high-speed video and control data from a camera to a host processor over a single coaxial cable or differential pair, making it an ideal solution for advanced driver-assistance systems (ADAS) and other automotive video systems.

Key Features

  • High-Speed Data Transfer: The MAX9288GGM/VY+T is capable of serializing 24-bit parallel LVCMOS/LVTTL data into a single LVDS output stream, with a throughput of up to 3.12 Gbps, ensuring high-speed data transmission for real-time video applications.
  • Support for Multiple Video Formats: This serializer supports a wide range of video formats, including 720p, 1080p, and WVGA, offering flexibility for various camera resolutions and display requirements.
  • Automatic Camera Synchronization: With the ability to synchronize up to four cameras using a single MAX9288GGM/VY+T device, this serializer simplifies the design and reduces the complexity of multi-camera systems.
  • Embedded Control Channel: The device features an embedded bidirectional control channel that operates at 9.6kbps to 1Mbps, allowing for the configuration of the camera module and providing a communication channel for control and status information without requiring additional wiring.
  • Robustness: The MAX9288GGM/VY+T is designed with automotive applications in mind, featuring built-in fault tolerance and diagnostic capabilities to ensure reliable operation in harsh environments.
  • EMI Reduction: To minimize electromagnetic interference (EMI), which is critical in automotive environments, the serializer incorporates spread spectrum and programmable pre-emphasis techniques.

Applications

  • Automotive ADAS
  • Surround View Systems
  • Rear-View and Side-View Cameras
  • Automotive Infotainment

Maxim Integrated's MAX9288GGM/VY+T is an advanced solution that meets the rigorous demands of automotive video transmission. Its high-speed operation, support for multiple video formats, and robust design make it a top choice for automotive manufacturers looking to enhance the safety and functionality of their vehicles with superior video capabilities.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,443 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess