EN
  • EN
  • DE

MAX9282GTMVT

Part No MAX9282GTMVT
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075837-MAX9282GTMVT
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9282GTMVT CAD Model

Description

Maxim Integrated's MAX9282GTMVT: High-Speed Automotive Serializer

Maxim Integrated's MAX9282GTMVT is a state-of-the-art automotive serializer designed to enable reliable, high-speed data communication between cameras and processors in advanced driver-assistance systems (ADAS). As part of Maxim's high-performance serial link portfolio, the MAX9282GTMVT enhances the capabilities of automotive video systems by providing high data rates and robust data transmission over twisted-pair or coaxial cables.

Key Features

  • High-Speed Data Transfer: The MAX9282GTMVT supports up to 3.12Gbps data rates, enabling the transmission of uncompressed video data with low latency, which is crucial for real-time video applications in vehicles.
  • Multiple Input and Output Channels: This serializer features one input channel and four output channels, allowing for the aggregation of video data from multiple sources and distribution to various endpoints.
  • Advanced Safety Features: With built-in diagnostics and error detection capabilities, the MAX9282GTMVT ensures reliable operation under various conditions, contributing to overall vehicle safety.
  • GMSL (Gigabit Multimedia Serial Link): Utilizing Maxim's proprietary GMSL technology, the device can transmit high-definition video and control data over 15 meters of cable, making it ideal for the demanding environments found in automotive applications.
  • Compatibility: It is compatible with a wide range of image sensors and video processors, offering flexibility in system design and integration.

Applications

The MAX9282GTMVT is particularly suited for use in automotive video applications, including:

  • Rear-view and surround-view camera systems
  • Driver monitoring systems
  • Automotive infotainment and navigation systems
  • Advanced parking assistance systems

Robust Design for Automotive Environments

Designed to meet the rigorous demands of the automotive industry, the MAX9282GTMVT operates over a wide temperature range and is built to withstand the harsh conditions encountered in automotive settings. Its compact form factor and power efficiency make it an excellent choice for space-constrained applications where power consumption is a critical consideration.

Overall, Maxim Integrated's MAX9282GTMVT is a versatile and powerful solution for modern ADAS, offering designers the performance and reliability required to develop cutting-edge automotive safety and convenience features.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,579 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess