EN
  • EN
  • DE

MAX9280AGTN/V+TGG6

Part No MAX9280AGTN/V+TGG6
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 3.12GBPS GMSL DESERIALIZERS FOR / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 32
Voltage - Supply 1.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Base Product Number MAX9280
Other Names 175-MAX9280AGTN/V+TGG6TR
Standard Package 2,500
Win Source Part Number 1075835-MAX9280AGTN/V+TGG6
Ultra Librarian 3D Model Ultra Librarian MAX9280AGTN/V+TGG6 CAD Model

Description

Maxim Integrated's MAX9280AGTN/V+TGG6: High-Performance GMSL Deserializer

The MAX9280AGTN/V+TGG6 is a cutting-edge Gigabit Multimedia Serial Link (GMSL) deserializer manufactured by Maxim Integrated, a company renowned for its high-performance semiconductor products. This advanced component is designed to seamlessly interface with automatic serializer devices, enabling the transmission of high-speed serial data streams over coaxial or shielded twisted pair cables.

With a focus on automotive and industrial video applications, the MAX9280AGTN/V+TGG6 is capable of reconstructing the original parallel data stream with exceptional fidelity. This makes it an ideal solution for applications requiring the transfer of high-definition video and control data with robust noise immunity and minimal latency.

The device supports high data rates up to 3.12 Gbps, which allows for the transmission of 1080p60 video with 16-bit color depth. The MAX9280AGTN/V+TGG6 also features automatic gain control, adaptive equalization, and a crosspoint switch that provides flexibility in handling various input configurations and enhancing signal integrity.

One of the standout features of this deserializer is its ability to perform simultaneous bidirectional control channel communication. This capability enables the device to handle control signals alongside the video stream without additional wiring, simplifying system design and reducing overall system cost and complexity.

The MAX9280AGTN/V+TGG6 comes in a compact 56-pin TQFN package, which is well-suited for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in harsh environments typically encountered in automotive and industrial settings.

Maxim Integrated has equipped this deserializer with a suite of diagnostic features, including cable health monitoring and link status indication. These features aid in fault detection and system maintenance, contributing to the overall robustness and longevity of the end application.

In summary, the MAX9280AGTN/V+TGG6 from Maxim Integrated is a versatile and reliable solution for high-speed video and data communication in automotive infotainment systems, advanced driver-assistance systems (ADAS), and other video-intensive industrial applications. Its advanced features and robust design make it a top choice for engineers looking to integrate high-quality video connectivity into their products.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess