EN
  • EN
  • DE

VS-ST730C16L0L

Part No VS-ST730C16L0L
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1600V 2000A B-PUK / SCR Diode 1600V 2000A(RMS) 18700A 3-Pin TO-200AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Voltage - Off State 1600V
Voltage - Gate Trigger (Vgt) (Maximum) 3V
Current - Gate Trigger (Igt) (Maximum) 200mA
Voltage - On State (Vtm) (Maximum) 1.62V
Current - On State (It (AV)) (Maximum) 990A
Current - On State (It (RMS)) (Maximum) 2000A
Current - Hold (Ih) (Maximum) 600mA
Current - Off State (Maximum) 80mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15000A, 15700A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Chassis Mount
Package TO-200AC, B-PUK
Manufacturer Package TO-200AC, B-PUK
Win Source Part Number 795553-VS-ST730C16L0L
Popularity Medium
Supply and Demand Status Limited
Family Name VS-ST730C16
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VS-ST730C16L0L CAD Model

Description

The VS-ST730C16L0L from Vishay Semiconductor Diodes Division is a discrete semiconductor product.

  • Voltage Off State: 1600V
  • Non-Repetitive Surge Current: 15000A @ 50Hz, 15700A @ 60Hz
  • Package: TO-200AC, B-PUK
  • Maximum On-State Current: 2000A
  • Estimated EOL Date: 2027

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
NXP / Nexperia
Lowest to $0.0583

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess