EN
  • EN
  • DE

MAX9263GCB/V

Part No MAX9263GCB/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707318-MAX9263GCB/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9263GCB/V CAD Model

Description

Maxim Integrated's MAX9263GCB/V: High-Speed Serializer for Automotive Applications

The MAX9263GCB/V from Maxim Integrated is a sophisticated high-speed serializer designed with automotive applications in mind. This powerful integrated circuit (IC) is part of Maxim's extensive line of high-performance serializers and deserializers (SerDes) that are engineered to meet the stringent requirements of in-vehicle data communication systems.

The MAX9263GCB/V utilizes Maxim Integrated's advanced technology to convert parallel input data into a serialized output stream. This serialization process is essential for reducing the number of wires required to transmit data, thereby simplifying the design and reducing the weight of the cabling harnesses in vehicles. It supports high data rates, making it suitable for applications that require fast and reliable data transfer, such as automotive camera systems, infotainment, and advanced driver-assistance systems (ADAS).

Key features of the MAX9263GCB/V include:

  • High-Speed Operation: It is capable of serializing up to 1.5 Gbps, ensuring rapid data transmission that is critical for real-time applications.
  • Low Electromagnetic Emission: The IC is designed with low electromagnetic interference (EMI), which is crucial for automotive environments where multiple electronic systems operate in close proximity.
  • Robust Error Detection: It incorporates robust error detection mechanisms such as cyclic redundancy checks (CRC) to ensure data integrity, enhancing the safety and reliability of the system.
  • Automotive Temperature Range: The MAX9263GCB/V is built to withstand the extreme temperature ranges typical in automotive environments, ensuring consistent performance under varying conditions.

Furthermore, the MAX9263GCB/V is designed with ease of use in mind. It offers programmable spread-spectrum modulation to further reduce EMI, and its compact design saves space on the PCB. For developers and engineers working on automotive electronics, the MAX9263GCB/V provides a reliable and efficient solution for high-speed data transmission needs.

Overall, Maxim Integrated's MAX9263GCB/V is an excellent choice for automotive manufacturers and suppliers looking to incorporate high-speed communication capabilities into their next-generation vehicles, with a focus on performance, reliability, and compliance with automotive standards.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Dallas Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2564 $51.7692
8+ $14.1591 $113.2728
11+ $13.7166 $150.8826
16+ $13.2742 $212.3872
20+ $12.8317 $256.6340
27+ $11.5043 $310.6161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess