EN
  • EN
  • DE

MAX9257AGTL/V+T

Part No MAX9257AGTL/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERDE PROG UART/I2C 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 840Mbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 18
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 707313-MAX9257AGTL/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9257A
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9257AGTL/V+T CAD Model

Description

Product Overview: MAX9257AGTL/V+T from Maxim Integrated

The MAX9257AGTL/V+T is a high-performance serializer from Maxim Integrated, designed to streamline automotive and industrial video and data communication systems. This advanced component is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, offering a robust solution for high-speed serial data transmission over coaxial or twisted-pair cables.

Key Features

  • High-Speed Data Transfer: The MAX9257AGTL/V+T supports serial data rates up to 3.12 Gbps, ensuring rapid and efficient data communication for video and control data streams.
  • Robust Communication: With spread spectrum capability, the device mitigates electromagnetic interference (EMI), enhancing signal integrity and reliability in harsh environments.
  • Flexible Interface: The serializer is compatible with various video interfaces, including MIPI CSI-2 inputs, making it versatile for a range of applications and camera systems.
  • Automatic Adaptation: Its automatic cable equalization feature adjusts to different cable lengths, maintaining optimal performance without manual calibration.
  • Diagnostic Capabilities: Integrated diagnostics tools facilitate system checks, including cable health monitoring and remote device status, aiding in preventative maintenance and troubleshooting.

Applications

The MAX9257AGTL/V+T is ideally suited for automotive applications such as advanced driver assistance systems (ADAS), rear-view and surround-view cameras, as well as infotainment and navigation systems. Its high-speed capabilities and robust design also make it an excellent choice for industrial video transmission, including machine vision systems and factory automation.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX9257AGTL/V+T is built to meet high standards. It operates over a wide temperature range, making it reliable in extreme conditions typical of automotive and industrial environments. Additionally, its compact form factor allows for integration into space-constrained applications without compromising performance.

In summary, the MAX9257AGTL/V+T from Maxim Integrated stands out as a powerful serializer for high-speed data and video communication, delivering performance, reliability, and versatility for modern automotive and industrial applications.

You May Also Be Interested in

Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess