EN
  • EN
  • DE

MAX924CSE

Part No MAX924CSE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference CMOS, TTL 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX924
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882627-MAX924CSE
Ultra Librarian 3D Model Ultra Librarian MAX924CSE CAD Model

Description

The MAX924CSE from Maxim Integrated is a high-performance, low-power quad voltage comparator designed to offer precise voltage level monitoring and control in a variety of applications. This device is part of Maxim's commitment to delivering reliable and efficient integrated circuits that meet the demanding requirements of modern electronic systems.

Key Features

  • Low Power Consumption: The MAX924CSE is optimized for low-power operations, making it ideal for battery-powered and portable devices, with a typical supply current of just 20μA per comparator at +5V.
  • Wide Supply Voltage Range: This versatile comparator can operate from a single +2.5V to +11V supply, or from dual ±1.25V to ±5.5V supplies, accommodating a broad spectrum of applications.
  • High Accuracy: With a tight offset voltage of 2mV and gain-bandwidth product of 1MHz, the MAX924CSE ensures high-precision voltage comparison.
  • Separate Input and Output Supplies: It features separate analog and digital power supplies, which allows for interfacing with different logic levels while maintaining low power consumption.

Applications

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Level Translators
  • Zero-Crossing Detectors
  • Relay Drivers

Package and Reliability

The MAX924CSE is offered in a 16-pin narrow SO package, which is designed to minimize space on the PCB while providing robustness and reliability. Maxim Integrated's commitment to quality ensures that the MAX924CSE meets strict industry standards for performance and longevity.

Whether you're designing power management systems, data acquisition systems, or any application requiring multiple voltage level detections, the MAX924CSE presents an ideal solution with its blend of low power consumption, high accuracy, and operational flexibility.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess