EN
  • EN
  • DE

MAX9169ESE

Part No MAX9169ESE
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-PORT LVTTL-TO-LVDS REPEATER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input LVDS
Output LVDS, LVTTL
Data Rate (Max) 630Mbps
Number of Channels 1
Delay Time 4.2ns
Capacitance - Input 2.2 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 43mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925734-MAX9169ESE
Ultra Librarian 3D Model Ultra Librarian MAX9169ESE CAD Model

Description

Maxim Integrated's MAX9169ESE: High-Speed LVDS Serializer

The MAX9169ESE is a compact, high-performance serializer from Maxim Integrated, designed to cater to the demanding requirements of high-speed data transmission in contemporary digital systems. This device is part of Maxim's extensive line of communication solutions, providing a reliable and efficient method for serializing parallel data for transmission over Low-Voltage Differential Signaling (LVDS) channels.

At the heart of the MAX9169ESE is its ability to convert 10 bits of parallel LVTTL/LVCMOS data into a single LVDS serial stream, which significantly reduces the number of data lines required and minimizes the electromagnetic interference (EMI) typically associated with high-speed digital signals. This feature is particularly beneficial in applications where space is at a premium and signal integrity is paramount, such as in telecommunications, computing, and industrial environments.

The device boasts a robust data rate of up to 840Mbps, ensuring that even the most bandwidth-intensive applications can be supported without sacrificing performance. The MAX9169ESE operates over a wide supply voltage range of 3.0V to 3.6V, allowing for flexibility in system design and compatibility with a variety of digital logic levels.

One of the key features of the MAX9169ESE is its low-power consumption, which is critical for applications where thermal management and power efficiency are important considerations. Additionally, the serializer includes a power-down mode that further reduces power consumption when the device is not in active use.

The MAX9169ESE is available in a space-saving 16-pin narrow SO package, making it an excellent choice for applications where board space is limited. Its integrated termination resistors simplify PCB design by reducing the number of external components required, thus enhancing the overall reliability and reducing the system cost.

With its high-speed capabilities, low-power operation, and compact form factor, Maxim Integrated's MAX9169ESE is an excellent choice for designers looking to implement high-speed data transfer in their systems without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.5465 $91.5465
2+ $75.1154 $150.2308
3+ $72.7673 $218.3019
4+ $70.4204 $281.6816
5+ $68.0734 $340.3670
6+ $61.0314 $366.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess