EN
  • EN
  • DE

ROS-2530-1+

Part No ROS-2530-1+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835698-ROS-2530-1+
Ultra Librarian 3D Model Ultra Librarian ROS-2530-1+ CAD Model

Description

The Mini-Circuits ROS-2530-1+ is a Voltage Controlled Oscillator (VCO) designed to generate stable and tunable signals in a variety of electronic systems. It is characterized by its low phase noise, wide tuning range, and compact size, making it well-suited for use in frequency synthesizers, communication equipment, and test and measurement applications.

Applications

  • Frequency Synthesizers: Used as a tunable signal source in frequency synthesizers to generate precise frequencies for various applications.
  • Communication Systems: Employed in transceivers and other communication equipment as a local oscillator for signal modulation and demodulation.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers for generating and analyzing signals across a wide frequency range.
  • Satellite Communications: Utilized in satellite communication systems for frequency conversion and signal generation.
  • Radar Systems: Incorporated into radar systems for signal generation and processing.

Features

  • Low Phase Noise: Provides excellent phase noise performance, ensuring a clean and stable output signal.
  • Wide Tuning Range: Offers a broad frequency tuning range, allowing for flexible frequency selection.
  • Compact Size: Small footprint facilitates easy integration into space-constrained applications.
  • Surface-Mount Package: Designed for surface-mount assembly, simplifying the manufacturing process and reducing board space requirements.
  • High Reliability: Robust design ensures reliable performance in demanding operating conditions.

Benefits

  • Improved Signal Quality: Low phase noise contributes to improved signal clarity and reduced errors in communication and measurement systems.
  • Enhanced Design Flexibility: Wide tuning range enables versatile frequency selection and system customization.
  • Reduced System Footprint: Compact size minimizes the overall system footprint, allowing for smaller and more portable devices.
  • Simplified Manufacturing: Surface-mount technology simplifies the assembly process, reducing manufacturing time and costs.
  • Long-Term Reliability: Robust design ensures reliable performance and longevity of the system.

Additional Details

The ROS-2530-1+ typically operates around a center frequency of 2530 MHz, with a tuning range dependent on the control voltage applied to the device. It requires a DC supply voltage and delivers a specified output power level. The VCO is housed in a shielded surface-mount package to minimize electromagnetic interference and ensure signal integrity. Performance specifications, including phase noise and harmonic suppression, are rigorously controlled to meet the demanding requirements of modern communication and test equipment. This makes it a reliable and high-performance solution for various frequency generation applications.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess